STMicroelectronics, Inc. Memory - SRAM - M48Z02-150PC1 M48Z02-150PC1

Description
Manufacturer: STMicroelectronics Win Source Part Number: 087243-M48Z02-150PC1 Packaging: Tube/Rail Mounting: Through Hole Technology: NVSRAM (Non-Volatile SRAM) Memory Size: 16Kb (2K x 8) Access Time: 150ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 24-PCDIP, CAPHAT Supply Voltage - Operating: 4.75 V to 5.5 V Memory Format: NVSRAM Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 087243-M48Z02-150PC1 Packaging: Tube/Rail Mounting: Through Hole Technology: NVSRAM (Non-Volatile SRAM) Memory Size: 16Kb (2K x 8) Access Time: 150ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 24-PCDIP, CAPHAT Supply Voltage - Operating: 4.75 V to 5.5 V Memory Format: NVSRAM Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - M48Z02-150PC1 - 087243-M48Z02-150PC1 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - M48Z02-150PC1
087243-M48Z02-150PC1
Memory - SRAM - M48Z02-150PC1 087243-M48Z02-150PC1
Manufacturer: STMicroelectronics Win Source Part Number: 087243-M48Z02-150PC1 Packaging: Tube/Rail Mounting: Through Hole Technology: NVSRAM (Non-Volatile SRAM) Memory Size: 16Kb (2K x 8) Access Time: 150ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 24-PCDIP, CAPHAT Supply Voltage - Operating: 4.75 V to 5.5 V Memory Format: NVSRAM Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Application Field: Used in Communications & Networking

Manufacturer: STMicroelectronics
Win Source Part Number: 087243-M48Z02-150PC1
Packaging: Tube/Rail
Mounting: Through Hole
Technology: NVSRAM (Non-Volatile SRAM)
Memory Size: 16Kb (2K x 8)
Access Time: 150ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 24-PCDIP, CAPHAT
Supply Voltage - Operating: 4.75 V to 5.5 V
Memory Format: NVSRAM
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking

Buy Now Datasheet
Memory - 497-2865-5-ND - DigiKey
Thief River Falls, MN, United States
NVSRAM (Non-Volatile SRAM) Memory IC 16Kb (2K x 8) Parallel 150ns 24-PCDIP, CAPHAT®

NVSRAM (Non-Volatile SRAM) Memory IC 16Kb (2K x 8) Parallel 150ns 24-PCDIP, CAPHAT®

Buy Now Datasheet
16Kb 5V DIP Memory IC and Storage Component - 774-M48Z02-150PC1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16Kb 5V DIP Memory IC and Storage Component
774-M48Z02-150PC1
16Kb 5V DIP Memory IC and Storage Component 774-M48Z02-150PC1
16Kb NVRAM NVSRAM 8b Parallel 150ns 5V DIP IC Product overview: M48Z02-150PC1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16Kb, 5V, DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16Kb, 5V, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M48Z02-150PC1 can be used for catalog matching and distributor lookup.

16Kb NVRAM NVSRAM 8b Parallel 150ns 5V DIP IC Product overview: M48Z02-150PC1 from STMicroelectronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16Kb, 5V, DIP. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 16Kb, 5V, DIP, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-M48Z02-150PC1 can be used for catalog matching and distributor lookup.

Supplier's Site
SRAM - 8289958 - RS Components, Ltd.
Corby, Northants, United Kingdom
16Kbit 2Kx8 ZEROPOWER SRAM 5V PCDIP24

16Kbit 2Kx8 ZEROPOWER SRAM 5V PCDIP24

Supplier's Site
SRAM - 1688012 - RS Components, Ltd.
Corby, Northants, United Kingdom
16Kbit 2Kx8 ZEROPOWER SRAM 5V PCDIP24

16Kbit 2Kx8 ZEROPOWER SRAM 5V PCDIP24

Supplier's Site
IC NVSRAM 16KBIT PAR 24PCDIP

IC NVSRAM 16KBIT PAR 24PCDIP

Supplier's Site Datasheet
SRAM; 16 Kbit SRAM; -0.3 to 7V; 150; PCDIP24; 0.8 V (Max.); 0.3 V (Max.); 0 - 70013652 - Allied Electronics, Inc.
Fort Worth, TX, USA
SRAM; 16 Kbit SRAM; -0.3 to 7V; 150; PCDIP24; 0.8 V (Max.); 0.3 V (Max.); 0
70013652
SRAM; 16 Kbit SRAM; -0.3 to 7V; 150; PCDIP24; 0.8 V (Max.); 0.3 V (Max.); 0 70013652
SRAM; 16 Kbit SRAM; -0.3 to 7V; 150; PCDIP24; 0.8 V (Max.); 0.3 V (Max.); 0

SRAM; 16 Kbit SRAM; -0.3 to 7V; 150; PCDIP24; 0.8 V (Max.); 0.3 V (Max.); 0

Supplier's Site
Memory IC - 16484574 - Radwell International
Willingboro, NJ, United States
Memory IC
16484574
Memory IC 16484574
STANDARD SRAM, 2KX8, CMOS, PDIP24. FREE 2 YEAR RADWELL WARRANTY

STANDARD SRAM, 2KX8, CMOS, PDIP24. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Memory - M48Z02-150PC1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
NVSRAM (Non-Volatile SRAM) Memory IC 16Kbit Parallel 150 ns 24-PCDIP, CAPHAT®

NVSRAM (Non-Volatile SRAM) Memory IC 16Kbit Parallel 150 ns 24-PCDIP, CAPHAT®

Buy Now Datasheet
IC NVSRAM 16KBIT PAR 24PCDIP

IC NVSRAM 16KBIT PAR 24PCDIP

Supplier's Site Datasheet
Memory >> SRAM - M48Z02-150PC1 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Memory >> SRAM
M48Z02-150PC1
Memory >> SRAM M48Z02-150PC1
DIP-24 SRAM ROHS

DIP-24 SRAM ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - M48Z02-150PC1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
M48Z02-150PC1
Integrated Circuits (ICs) - Memory - Memory M48Z02-150PC1
IC NVSRAM 16KBIT PAR 24PCDIP

IC NVSRAM 16KBIT PAR 24PCDIP

Supplier's Site
Zeropower Sram 16K, 48Z02, Dip24; Memory Type Stmicroelectronics - 72K7217 - Newark, An Avnet Company
Chicago, IL, United States
Zeropower Sram 16K, 48Z02, Dip24; Memory Type Stmicroelectronics
72K7217
Zeropower Sram 16K, 48Z02, Dip24; Memory Type Stmicroelectronics 72K7217
ZEROPOWER SRAM 16K, 48Z02, DIP24; Memory Type:SRAM; Memory Size:16Kbit; NVRAM Memory Configuration:2K x 8bit; IC Interface Type:Parallel; Access Time:150ns; Memory Case Style:DIP; No. of Pins:24Pins; Supply Voltage Min:4.75V; Supply RoHS Compliant: Yes

ZEROPOWER SRAM 16K, 48Z02, DIP24; Memory Type:SRAM; Memory Size:16Kbit; NVRAM Memory Configuration:2K x 8bit; IC Interface Type:Parallel; Access Time:150ns; Memory Case Style:DIP; No. of Pins:24Pins; Supply Voltage Min:4.75V; Supply RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. ODG (Origin Data Global) Allied Electronics, Inc. Radwell International Quarktwin Technology Ltd. Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 087243-M48Z02-150PC1 497-2865-5-ND 774-M48Z02-150PC1 8289958 M48Z02-150PC1 70013652 16484574 M48Z02-150PC1 M48Z02-150PC1 M48Z02-150PC1 M48Z02-150PC1 72K7217
Product Name Memory - SRAM - M48Z02-150PC1 Memory 16Kb 5V DIP Memory IC and Storage Component SRAM Memory SRAM; 16 Kbit SRAM; -0.3 to 7V; 150; PCDIP24; 0.8 V (Max.); 0.3 V (Max.); 0 Memory IC Memory Memory Memory >> SRAM Integrated Circuits (ICs) - Memory - Memory Zeropower Sram 16K, 48Z02, Dip24; Memory Type Stmicroelectronics
Memory Category NVSRAM; SRAM Chip NVRAM; NVSRAM NVRAM; NVSRAM; SRAM Chip SRAM Chip NVSRAM (Non-Volatile SRAM); SRAM Chip SRAM Chip SRAM Chip NVSRAM; NVSRAM; SRAM Chip NVSRAM; SRAM Chip SRAM Chip Non-Volatile; SRAM Chip SRAM Chip
Access Time 150 ns 150 ns 150 ns 150 ns 150 ns 150 ns 150 ns 150 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to ? C (32 to ? F) 0 to 70 C (32 to 158 F)
Package Type DIP; 24-PCDIP, CAPHAT DIP; "24-DIP Module (0.600"", 15.24mm)" DIP DIP; 24-DIP Module (0.600", 15.24mm) PCDIP24 DIP; 24-DIP Module (0.600\", 15.24mm) DIP DIP
Supply Voltage 4.75 V ~ 5.5 V 4.75V ~ 5.5V 4.75 5.5 v, 4.75 v 4.75V ~ 5.5V 4.75V ~ 5.5V Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details
SDRAM - 2420770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 128000 k
View Details
Memory - 568.005.011 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers