Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 013478-CY62128EV30LL
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 45ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-TSOP I
Supply Voltage - Operating: 2.2 V to 3.6 V
Memory Format: SRAM
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
CY62128E - MoBL 1-Mbit (128 K x 8) Static RAM
SRAM - ASYNCHRONOUS MEMORY IC 1M
| RS Components, Ltd. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1817440 | 013478-CY62128EV30LL-45ZXI | CY62128EV30LL-45ZXI | CY62128EV30LL-45ZXI | CY62128EV30LL-45ZXI |
| Product Name | SRAM | Memory - SRAM - CY62128EV30LL-45ZXI | Integrated Circuits (ICs) - Memory - Memory | Memory >> SRAM | |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM Chip |
| Access Time | 45 ns | 45 ns | |||
| Number of Words | 128 k | ||||
| Bits per Word | 8 bits | ||||
| Address Bus Width | 8 bits |