Alliance Memory, Inc. Memory IC and Storage Component AS6C6264-55PCN

Description
IC SRAM 64KBIT PARALLEL 28DIP Product overview: AS6C6264-55PCN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS6C6264-55PCN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SRAM 64KBIT PARALLEL 28DIP Product overview: AS6C6264-55PCN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS6C6264-55PCN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-AS6C6264-55PCN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AS6C6264-55PCN
Memory IC and Storage Component 774-AS6C6264-55PCN
IC SRAM 64KBIT PARALLEL 28DIP Product overview: AS6C6264-55PCN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS6C6264-55PCN can be used for catalog matching and distributor lookup.

IC SRAM 64KBIT PARALLEL 28DIP Product overview: AS6C6264-55PCN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS6C6264-55PCN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
SRAM - 538158 - RS Components, Ltd.
Corby, Northants, United Kingdom
Alliance Memory AS6C6264-55PCN

Alliance Memory AS6C6264-55PCN

Supplier's Site
SRAM - 1775513 - RS Components, Ltd.
Corby, Northants, United Kingdom
Alliance Memory AS6C6264-55PCN

Alliance Memory AS6C6264-55PCN

Supplier's Site
Memory - 1450-1036-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 64Kb (8K x 8) Parallel 55ns 28-PDIP

SRAM - Asynchronous Memory IC 64Kb (8K x 8) Parallel 55ns 28-PDIP

Buy Now Datasheet
Memory - SRAM - AS6C6264-55PCN - 768833-AS6C6264-55PCN - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - AS6C6264-55PCN
768833-AS6C6264-55PCN
Memory - SRAM - AS6C6264-55PCN 768833-AS6C6264-55PCN
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 768833-AS6C6264-55PC N Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C (TA) Package: 28-DIP (0.600", 15.24mm) Technology: SRAM - Asynchronous Operating Supply Voltage: 2.7 V ~ 5.5 V Memory Type: Volatile Memory Size: 64Kb (8K x 8) Access Time: 55ns Family Name: AS6C6264-55PCN Categories: Integrated Circuits (ICs) Memory Format: SRAM Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel Manufacturer Package: 28-PDIP Alternative Parts (Cross-Reference): LY6264PL-55LLT; LY6264PL-55LL; LY6264PL-55SLT; LY6264PL-55SL; Introduction Date: September 27, 2005 ECCN: EAR99 Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 15

Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 768833-AS6C6264-55PCN
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 28-DIP (0.600", 15.24mm)
Technology: SRAM - Asynchronous
Operating Supply Voltage: 2.7 V ~ 5.5 V
Memory Type: Volatile
Memory Size: 64Kb (8K x 8)
Access Time: 55ns
Family Name: AS6C6264-55PCN
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Write Cycle Time - Word, Page: 55ns
Memory Interface: Parallel
Manufacturer Package: 28-PDIP
Alternative Parts (Cross-Reference): LY6264PL-55LLT; LY6264PL-55LL; LY6264PL-55SLT; LY6264PL-55SL;
Introduction Date: September 27, 2005
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 15

Buy Now Datasheet
SRAM 64K, 2.7-5.5V, 55ns 8K x 8 Asynch SRAM - AS6C6264-55PCN - Karl Kruse GmbH & Co. KG
Kaarst, Germany
SRAM 64K, 2.7-5.5V, 55ns 8K x 8 Asynch SRAM
AS6C6264-55PCN
SRAM 64K, 2.7-5.5V, 55ns 8K x 8 Asynch SRAM AS6C6264-55PCN
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
IC SRAM 64KBIT PARALLEL 28DIP

IC SRAM 64KBIT PARALLEL 28DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AS6C6264-55PCN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AS6C6264-55PCN
Integrated Circuits (ICs) - Memory - Memory AS6C6264-55PCN
IC SRAM 64KBIT PARALLEL 28DIP

IC SRAM 64KBIT PARALLEL 28DIP

Supplier's Site
Memory - AS6C6264-55PCN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 64Kbit Parallel 55 ns 28-PDIP

SRAM - Asynchronous Memory IC 64Kbit Parallel 55 ns 28-PDIP

Buy Now Datasheet
IC SRAM 64KBIT PARALLEL 28DIP

IC SRAM 64KBIT PARALLEL 28DIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. DigiKey Win Source Electronics Karl Kruse GmbH & Co. KG ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-AS6C6264-55PCN 538158 1450-1036-ND 768833-AS6C6264-55PCN AS6C6264-55PCN AS6C6264-55PCN AS6C6264-55PCN AS6C6264-55PCN AS6C6264-55PCN
Product Name Memory IC and Storage Component SRAM Memory Memory - SRAM - AS6C6264-55PCN SRAM 64K, 2.7-5.5V, 55ns 8K x 8 Asynch SRAM Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Volatile; SRAM Chip SRAM Chip SRAM Chip Volatile; SRAM Chip SRAM Chip SRAM - Asynchronous; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Access Time 55 ns 55 ns 55 ns 55 ns 55 ns 55 ns
Cycle Time 55 ns 55 ns 55 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type Tube DIP DIP; "28-DIP (0.600"", 15.24mm)" DIP DIP28 DIP; 28-DIP (0.600", 15.24mm) DIP; 28-DIP (0.600\", 15.24mm)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1005C-25L-883C - 1204596-MT5C1005C-25L-883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Memory - S29GL032N11TFIV10 - Quarktwin Technology Ltd.
Specs
Memory Category Flash; FLASH
Access Time 110 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Memory IC and Storage Component - 774-CY14B108N-ZSP45XI - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category NVRAM; NVSRAM; SRAM Chip
Access Time 45 ns
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
Memory - 71016S15YGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details