SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 10ns 44-TSOP II
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 017861-IS61LV25616AL
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 4Mb (256K x 16)
Access Time: 10ns
Family Name: IS61LV25616AL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TSOP II
Supply Voltage - Operating: 3.135 V to 3.6 V
Memory Format: SRAM
Alternative Parts (Cross-Reference): CY7C1041CV33-10ZI; CY7C1041CV33-10ZIT; CY7C1041CV33-10ZXIT;
Introduction Date: July 10, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
IC SRAM 4MBIT PARALLEL 44TSOP II Product overview: IS61LV25616AL-10TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61LV25616AL-10
IC SRAM 4MBIT PARALLEL 44TSOP II
SRAM, 4MBIT, 10NS, TSOP-II-44; Memory Size:4Mbit; SRAM Memory Configuration:256K x 16bit; Supply Voltage Range:3.135V to 3.63V; Memory Case Style:TSOP-II; No. of Pins:44Pins; Access Time:10ns; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
STANDARD SRAM,3.13-3.6 V, 4 MBIT, 44 PIN, 256K X 16 BIT, SURFACE MOUNT, 1.05MM HEIGHT, 10.29 MM WIDTH, 18.52 MM LENGTH, -40 TO +85 DEGREE C. FREE 2 YEAR RADWELL WARRANTY
SRAM - Asynchronous Memory IC 4Mbit Parallel 10 ns 44-TSOP II
TSOPII-44-10.2mm SRAM ROHS
IC SRAM 4MBIT PARALLEL 44TSOP II
IC SRAM 4MBIT PARALLEL 44TSOP II
| RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Radwell International | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 391707 | 706-1208-ND | 017861-IS61LV25616AL-10TLI | 774-IS61LV25616AL-10TLI | IS61LV25616AL-10TLI | 43M5225 | 32403964 | IS61LV25616AL-10TLI | IS61LV25616AL-10TLI | IS61LV25616AL-10TLI | IS61LV25616AL-10TLI |
| Product Name | SRAM | Memory | Memory - SRAM - IS61LV25616AL-10TLI | Memory IC and Storage Component | Memory | Sram, 4Mbit, 10Ns, Tsop-Ii-44; Memory Size Integrated Silicon Solution (Issi) | Memory IC | Memory | Memory >> SRAM | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM Chip | SRAM - Asynchronous; SRAM Chip | SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Access Time | 10 ns | 10 ns | 10 ns | 10 ns | 10 ns | 10 ns | 10 ns | ||||
| Number of Words | 256 k | 256 k | |||||||||
| Bits per Word | 16 bits | ||||||||||
| Address Bus Width | 18 bits | 18 bits |