Cypress Semiconductor Corp. Memory - SRAM - CY7C1018DV33-10VXIT CY7C1018DV33-10VXIT

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772075-CY7C1018DV33- 10VXIT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 32-BSOJ (0.300", 7.62mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 1Mb (128K x 8) Access Time: 10ns Family Name: CY7C1018DV33 Categories: Integrated Circuits (ICs) Memory Format: SRAM Write Cycle Time - Word, Page: 10ns Memory Interface: Parallel Manufacturer Package: 32-SOJ Alternative Parts (Cross-Reference): AS7C31025B-15TJC; AS7C31025B-15TJI; AS7C31025B-15TJI N; AS7C31025B-15TJC N; Introduction Date: June 23, 2004 ECCN: 3A991.b.2.b Country of Origin: China, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772075-CY7C1018DV33- 10VXIT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 32-BSOJ (0.300", 7.62mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 1Mb (128K x 8) Access Time: 10ns Family Name: CY7C1018DV33 Categories: Integrated Circuits (ICs) Memory Format: SRAM Write Cycle Time - Word, Page: 10ns Memory Interface: Parallel Manufacturer Package: 32-SOJ Alternative Parts (Cross-Reference): AS7C31025B-15TJC; AS7C31025B-15TJI; AS7C31025B-15TJI N; AS7C31025B-15TJC N; Introduction Date: June 23, 2004 ECCN: 3A991.b.2.b Country of Origin: China, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1018DV33-10VXIT - 772075-CY7C1018DV33-10VXIT - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1018DV33-10VXIT
772075-CY7C1018DV33-10VXIT
Memory - SRAM - CY7C1018DV33-10VXIT 772075-CY7C1018DV33-10VXIT
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 772075-CY7C1018DV33- 10VXIT Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 32-BSOJ (0.300", 7.62mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 3 V ~ 3.6 V Memory Type: Volatile Memory Size: 1Mb (128K x 8) Access Time: 10ns Family Name: CY7C1018DV33 Categories: Integrated Circuits (ICs) Memory Format: SRAM Write Cycle Time - Word, Page: 10ns Memory Interface: Parallel Manufacturer Package: 32-SOJ Alternative Parts (Cross-Reference): AS7C31025B-15TJC; AS7C31025B-15TJI; AS7C31025B-15TJI N; AS7C31025B-15TJC N; Introduction Date: June 23, 2004 ECCN: 3A991.b.2.b Country of Origin: China, Taiwan Estimated EOL Date: 2025 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 772075-CY7C1018DV33-10VXIT
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 32-BSOJ (0.300", 7.62mm Width)
Mounting: SMD
Technology: SRAM - Asynchronous
Operating Supply Voltage: 3 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 10ns
Family Name: CY7C1018DV33
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Write Cycle Time - Word, Page: 10ns
Memory Interface: Parallel
Manufacturer Package: 32-SOJ
Alternative Parts (Cross-Reference): AS7C31025B-15TJC; AS7C31025B-15TJI; AS7C31025B-15TJI N; AS7C31025B-15TJC N;
Introduction Date: June 23, 2004
ECCN: 3A991.b.2.b
Country of Origin: China, Taiwan
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SRAM - 1938460 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cypress Semiconductor, CY7C1018DV33-10VX

Cypress Semiconductor, CY7C1018DV33-10VX

Supplier's Site
SRAM - 1938461P - RS Components, Ltd.
Corby, Northants, United Kingdom
Cypress Semiconductor, CY7C1018DV33-10VX

Cypress Semiconductor, CY7C1018DV33-10VX

Supplier's Site
SRAM - 1938461 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cypress Semiconductor, CY7C1018DV33-10VX

Cypress Semiconductor, CY7C1018DV33-10VX

Supplier's Site
Integrated Circuits (ICs) - Memory - CY7C1018DV33-10VXIT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
CY7C1018DV33-10VXIT
Integrated Circuits (ICs) - Memory CY7C1018DV33-10VXIT
IC SRAM 1MBIT PARALLEL 32SOJ

IC SRAM 1MBIT PARALLEL 32SOJ

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 772075-CY7C1018DV33-10VXIT 1938460 1938461P CY7C1018DV33-10VXIT
Product Name Memory - SRAM - CY7C1018DV33-10VXIT SRAM SRAM Integrated Circuits (ICs) - Memory
Memory Category Volatile; SRAM Chip SRAM Chip SRAM Chip Volatile; SRAM Chip
Access Time 10 ns 10 ns 10 ns 10 ns
Cycle Time 10 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 3 V ~ 3.6 V 3.6 v 3.6V; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CY14E064L-SZ35XC - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Memory Category NVSRAM; NVSRAM; SRAM Chip
Access Time 35 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Memory - AS8FLC2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - DP8421AVX-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers