Integrated Silicon Solution, Inc. Memory IC and Storage Component IS62C1024AL-35TLI

Description
IC SRAM 1MBIT PARALLEL 32TSOP I Product overview: IS62C1024AL-35TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS62C1024AL-35TL I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SRAM 1MBIT PARALLEL 32TSOP I Product overview: IS62C1024AL-35TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS62C1024AL-35TL I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-IS62C1024AL-35TLI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS62C1024AL-35TLI
Memory IC and Storage Component 774-IS62C1024AL-35TLI
IC SRAM 1MBIT PARALLEL 32TSOP I Product overview: IS62C1024AL-35TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS62C1024AL-35TL I can be used for catalog matching and distributor lookup.

IC SRAM 1MBIT PARALLEL 32TSOP I Product overview: IS62C1024AL-35TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS62C1024AL-35TLI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SRAM - IS62C1024AL-35TLI - 017877-IS62C1024AL-35TLI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IS62C1024AL-35TLI
017877-IS62C1024AL-35TLI
Memory - SRAM - IS62C1024AL-35TLI 017877-IS62C1024AL-35TLI
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 017877-IS62C1024AL-3 5TLI Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 1Mb (128K x 8) Access Time: 35ns Family Name: IS62C1024AL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-TSOP I Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: SRAM Alternative Parts (Cross-Reference): WPS128K8C70TRI; WPS128K8C85TFI; WPS128K8C70TFI; Introduction Date: September 24, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 017877-IS62C1024AL-35TLI
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 35ns
Family Name: IS62C1024AL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-TSOP I
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: SRAM
Alternative Parts (Cross-Reference): WPS128K8C70TRI; WPS128K8C85TFI; WPS128K8C70TFI;
Introduction Date: September 24, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SRAM - 391729P - RS Components, Ltd.
Corby, Northants, United Kingdom
1Mb,LP,128Kx8,35ns,5 v IS62C1024AL-35TLI

1Mb,LP,128Kx8,35ns,5v IS62C1024AL-35TLI

Supplier's Site
SRAM - 391729 - RS Components, Ltd.
Corby, Northants, United Kingdom
1Mb,LP,128Kx8,35ns,5 v IS62C1024AL-35TLI

1Mb,LP,128Kx8,35ns,5v IS62C1024AL-35TLI

Supplier's Site
SRAM - 1702057 - RS Components, Ltd.
Corby, Northants, United Kingdom
1Mb,LP,128Kx8,35ns,5 v IS62C1024AL-35TLI

1Mb,LP,128Kx8,35ns,5v IS62C1024AL-35TLI

Supplier's Site
Memory - 706-1042-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 35ns 32-TSOP I

SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 35ns 32-TSOP I

Buy Now Datasheet
Memory IC - 32404036 - Radwell International
Willingboro, NJ, United States
Memory IC
32404036
Memory IC 32404036
STANDARD SRAM, 128KX8, 35NS, CMOS, IND TEMP, TSOP1-32. FREE 2 YEAR RADWELL WARRANTY

STANDARD SRAM, 128KX8, 35NS, CMOS, IND TEMP, TSOP1-32. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Memory - IS62C1024AL-35TLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 1Mbit Parallel 35 ns 32-TSOP I

SRAM - Asynchronous Memory IC 1Mbit Parallel 35 ns 32-TSOP I

Buy Now Datasheet
IC SRAM 1MBIT PARALLEL 32TSOP I

IC SRAM 1MBIT PARALLEL 32TSOP I

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS62C1024AL-35TLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS62C1024AL-35TLI
Integrated Circuits (ICs) - Memory - Memory IS62C1024AL-35TLI
IC SRAM 1MBIT PARALLEL 32TSOP I

IC SRAM 1MBIT PARALLEL 32TSOP I

Supplier's Site
IC SRAM 1MBIT PARALLEL 32TSOP I

IC SRAM 1MBIT PARALLEL 32TSOP I

Supplier's Site Datasheet
Sram, 1Mbit, 35Ns, Tsop-I-32; Memory Size Integrated Silicon Solution (Issi) - 65AC6039 - Newark, An Avnet Company
Chicago, IL, United States
Sram, 1Mbit, 35Ns, Tsop-I-32; Memory Size Integrated Silicon Solution (Issi)
65AC6039
Sram, 1Mbit, 35Ns, Tsop-I-32; Memory Size Integrated Silicon Solution (Issi) 65AC6039
SRAM, 1MBIT, 35NS, TSOP-I-32; Memory Size:1Mbit; SRAM Memory Configuration:128K x 8bit; Supply Voltage Range:4.5V to 5.5V; Memory Case Style:TSOP-I; No. of Pins:32Pins; Access Time:35ns; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

SRAM, 1MBIT, 35NS, TSOP-I-32; Memory Size:1Mbit; SRAM Memory Configuration:128K x 8bit; Supply Voltage Range:4.5V to 5.5V; Memory Case Style:TSOP-I; No. of Pins:32Pins; Access Time:35ns; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Radwell International Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-IS62C1024AL-35TLI 017877-IS62C1024AL-35TLI 391729P 391729 706-1042-ND 32404036 IS62C1024AL-35TLI IS62C1024AL-35TLI IS62C1024AL-35TLI IS62C1024AL-35TLI 65AC6039
Product Name Memory IC and Storage Component Memory - SRAM - IS62C1024AL-35TLI SRAM SRAM Memory Memory IC Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Sram, 1Mbit, 35Ns, Tsop-I-32; Memory Size Integrated Silicon Solution (Issi)
Memory Category SRAM Chip Volatile; SRAM Chip SRAM Chip SRAM Chip SRAM Chip SRAM Chip SRAM; SRAM Chip SRAM - Asynchronous; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM Chip
Access Time 35 ns 35 ns 35 ns 35 ns 35 ns 35 ns 35 ns 35 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Density 1000 kbits 8000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Number of Words 128 k 128 k 128 k
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882861P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type TSOP
Pins 48
View Details
Memory - AS4DDR232M72A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR2
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 256000 kbits
View Details