Microchip Technology, Inc. SRAM 47C16-I/SN

Description
16K SRAM & EEPROM I2C 1MHz 5V SOIC8
Request a Quote Datasheet
Description
16K SRAM & EEPROM I2C 1MHz 5V SOIC8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SRAM - 1468916 - RS Components, Ltd.
Corby, Northants, United Kingdom
16K SRAM & EEPROM I2C 1MHz 5V SOIC8

16K SRAM & EEPROM I2C 1MHz 5V SOIC8

Supplier's Site
SRAM - 1468916P - RS Components, Ltd.
Corby, Northants, United Kingdom
16K SRAM & EEPROM I2C 1MHz 5V SOIC8

16K SRAM & EEPROM I2C 1MHz 5V SOIC8

Supplier's Site
SRAM - 1463209 - RS Components, Ltd.
Corby, Northants, United Kingdom
16K SRAM & EEPROM I2C 1MHz 5V SOIC8

16K SRAM & EEPROM I2C 1MHz 5V SOIC8

Supplier's Site
Integrated Circuits (ICs) Memory Memory -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Memory Memory
Integrated Circuits (ICs) Memory Memory
Alternative Parts (Cross-Reference): Cross Manufacturer: Microchip Technology Category: Integrated Circuits (ICs) Memory Memory Package: Tube Product Status: Active Memory Type: Non-Volatile Memory Format: EERAM Technology: EEPROM, SRAM Memory Size: 16Kbit Memory Organization: 2K x 8

Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Memory Memory
Package: Tube
Product Status: Active
Memory Type: Non-Volatile
Memory Format: EERAM
Technology: EEPROM, SRAM
Memory Size: 16Kbit
Memory Organization: 2K x 8

Buy Now Datasheet
Singapore, Singapore
1MHZ Memory IC and Storage Component
774-47C16-I/SN
1MHZ Memory IC and Storage Component 774-47C16-I/SN
IC EERAM 16KBIT I2C 1MHZ 8SOIC Product overview: 47C16-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-47C16-I/SN can be used for catalog matching and distributor lookup.

IC EERAM 16KBIT I2C 1MHZ 8SOIC Product overview: 47C16-I/SN from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 1MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-47C16-I/SN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 47C16-I/SN-ND - DigiKey
Thief River Falls, MN, United States
EEPROM, SRAM Memory IC 16Kb (2K x 8) I²C 1MHz 400ns 8-SOIC

EEPROM, SRAM Memory IC 16Kb (2K x 8) I²C 1MHz 400ns 8-SOIC

Buy Now Datasheet
IC EERAM 16KBIT I2C 1MHZ 8SOIC

IC EERAM 16KBIT I2C 1MHZ 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - 47C16-I/SN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
47C16-I/SN
Integrated Circuits (ICs) - Memory - Memory 47C16-I/SN
IC EERAM 16KBIT I2C 1MHZ 8SOIC

IC EERAM 16KBIT I2C 1MHZ 8SOIC

Supplier's Site
Memory - 47C16-I/SN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
EEPROM, SRAM Memory IC 16Kbit I²C 1 MHz 400 ns 8-SOIC

EEPROM, SRAM Memory IC 16Kbit I²C 1 MHz 400 ns 8-SOIC

Buy Now Datasheet
Eeram, 16Kbit, 2K X 8Bit, Soic-8; Memory Type Microchip - 03AC0257 - Newark, An Avnet Company
Chicago, IL, United States
Eeram, 16Kbit, 2K X 8Bit, Soic-8; Memory Type Microchip
03AC0257
Eeram, 16Kbit, 2K X 8Bit, Soic-8; Memory Type Microchip 03AC0257
EERAM, 16KBIT, 2K X 8BIT, SOIC-8; Memory Type:EERAM; Memory Size:16Kbit; NVRAM Memory Configuration:2K x 8bit; IC Interface Type:I2C; Access Time:-; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:4.5V; Supply Voltage RoHS Compliant: Yes

EERAM, 16KBIT, 2K X 8BIT, SOIC-8; Memory Type:EERAM; Memory Size:16Kbit; NVRAM Memory Configuration:2K x 8bit; IC Interface Type:I2C; Access Time:-; Memory Case Style:SOIC; No. of Pins:8Pins; Supply Voltage Min:4.5V; Supply Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1468916 1468916P 774-47C16-I/SN 47C16-I/SN-ND 47C16-I/SN 47C16-I/SN 47C16-I/SN 03AC0257
Product Name SRAM SRAM Integrated Circuits (ICs) Memory Memory 1MHZ Memory IC and Storage Component Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory Eeram, 16Kbit, 2K X 8Bit, Soic-8; Memory Type Microchip
Memory Category SRAM Chip SRAM Chip Non-Volatile EEPROM; SRAM Chip EEPROM EERAM Non-Volatile EERAM
Access Time 400 ns 400 ns 400 ns 400 ns
Density 16 kbits 128 kbits 16 kbits 16 kbits 16 kbits 16 kbits
Number of Words 2048 k 2048 k
Bits per Word 8 bits 8 bits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 27S29ADM/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; CDIP20
View Details
3 suppliers
Flash Memory - 1882828P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type USON
View Details
 - 9403ASDMQB - Rochester Electronics
Specs
Memory Category FIFO
Package Type DIP; DIP24
View Details
3 suppliers