Integrated Silicon Solution, Inc. SRAM IS62WV51216BLL-55TLI

Description
ISSI,IS62WV51216BLL- 55TLI SRAM 8Mb 3V
Request a Quote Datasheet
Description
ISSI,IS62WV51216BLL- 55TLI SRAM 8Mb 3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SRAM - 8115223 - RS Components, Ltd.
Corby, Northants, United Kingdom
ISSI,IS62WV51216BLL- 55TLI SRAM 8Mb 3V

ISSI,IS62WV51216BLL-55TLI SRAM 8Mb 3V

Supplier's Site
SRAM - 8115223P - RS Components, Ltd.
Corby, Northants, United Kingdom
ISSI,IS62WV51216BLL- 55TLI SRAM 8Mb 3V

ISSI,IS62WV51216BLL-55TLI SRAM 8Mb 3V

Supplier's Site
SRAM - 1702193 - RS Components, Ltd.
Corby, Northants, United Kingdom
ISSI,IS62WV51216BLL- 55TLI SRAM 8Mb 3V

ISSI,IS62WV51216BLL-55TLI SRAM 8Mb 3V

Supplier's Site
Memory - SRAM - IS62WV51216BLL-55TLI - 017886-IS62WV51216BLL-55TLI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IS62WV51216BLL-55TLI
017886-IS62WV51216BLL-55TLI
Memory - SRAM - IS62WV51216BLL-55TLI 017886-IS62WV51216BLL-55TLI
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 017886-IS62WV51216BL L-55TLI Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 8Mb (512K x 16) Access Time: 55ns Family Name: IS62WV51216BLL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TSOP II Supply Voltage - Operating: 2.5 V to 3.6 V Memory Format: SRAM Alternative Parts (Cross-Reference): CY7C1051DV33-10ZSXI; K6X8016T3BUF55T; K6X8016T3B-UF55000; Introduction Date: June 13, 2012 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 017886-IS62WV51216BLL-55TLI
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 8Mb (512K x 16)
Access Time: 55ns
Family Name: IS62WV51216BLL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TSOP II
Supply Voltage - Operating: 2.5 V to 3.6 V
Memory Format: SRAM
Alternative Parts (Cross-Reference): CY7C1051DV33-10ZSXI; K6X8016T3BUF55T; K6X8016T3B-UF55000;
Introduction Date: June 13, 2012
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory IC and Storage Component - 774-IS62WV51216BLL-55TLI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS62WV51216BLL-55TLI
Memory IC and Storage Component 774-IS62WV51216BLL-55TLI
IC SRAM 8MBIT PARALLEL 44TSOP II Product overview: IS62WV51216BLL-55TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS62WV51216BLL-5 5TLI can be used for catalog matching and distributor lookup.

IC SRAM 8MBIT PARALLEL 44TSOP II Product overview: IS62WV51216BLL-55TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS62WV51216BLL-55TLI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 706-1048-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 8Mb (512K x 16) Parallel 55ns 44-TSOP II

SRAM - Asynchronous Memory IC 8Mb (512K x 16) Parallel 55ns 44-TSOP II

Buy Now Datasheet
IC SRAM 8MBIT PARALLEL 44TSOP II

IC SRAM 8MBIT PARALLEL 44TSOP II

Supplier's Site Datasheet
Sram, 8Mbit, 55Ns, Tsop-2-44; Memory Size Integrated Silicon Solution (Issi) - 43M5479 - Newark, An Avnet Company
Chicago, IL, United States
Sram, 8Mbit, 55Ns, Tsop-2-44; Memory Size Integrated Silicon Solution (Issi)
43M5479
Sram, 8Mbit, 55Ns, Tsop-2-44; Memory Size Integrated Silicon Solution (Issi) 43M5479
SRAM, 8MBIT, 55NS, TSOP-2-44; Memory Size:8Mbit; SRAM Memory Configuration:512K x 16bit; Supply Voltage Range:2.5V to 3.6V; Memory Case Style:TSOP-II; No. of Pins:44Pins; Access Time:55ns; Operating Temperature Min:-40°C RoHS Compliant: Yes

SRAM, 8MBIT, 55NS, TSOP-2-44; Memory Size:8Mbit; SRAM Memory Configuration:512K x 16bit; Supply Voltage Range:2.5V to 3.6V; Memory Case Style:TSOP-II; No. of Pins:44Pins; Access Time:55ns; Operating Temperature Min:-40°C RoHS Compliant: Yes

Supplier's Site
Sram, 512K X 16, 3V, 55Ns, 44Tsop2; Memory Size Integrated Silicon Solution (Issi) - 39T1311 - Newark, An Avnet Company
Chicago, IL, United States
Sram, 512K X 16, 3V, 55Ns, 44Tsop2; Memory Size Integrated Silicon Solution (Issi)
39T1311
Sram, 512K X 16, 3V, 55Ns, 44Tsop2; Memory Size Integrated Silicon Solution (Issi) 39T1311
SRAM, 512K X 16, 3V, 55NS, 44TSOP2; Memory Size:8Mbit; SRAM Memory Configuration:512K x 16bit; Supply Voltage Range:2.5V to 3.6V; Memory Case Style:TSOP-II; No. of Pins:44Pins; Access Time:55ns; Operating Temperature Min:-40°C; RoHS Compliant: Yes

SRAM, 512K X 16, 3V, 55NS, 44TSOP2; Memory Size:8Mbit; SRAM Memory Configuration:512K x 16bit; Supply Voltage Range:2.5V to 3.6V; Memory Case Style:TSOP-II; No. of Pins:44Pins; Access Time:55ns; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - IS62WV51216BLL-55TLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 8Mbit Parallel 55 ns 44-TSOP II

SRAM - Asynchronous Memory IC 8Mbit Parallel 55 ns 44-TSOP II

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS62WV51216BLL-55TLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS62WV51216BLL-55TLI
Integrated Circuits (ICs) - Memory - Memory IS62WV51216BLL-55TLI
IC SRAM 8MBIT PARALLEL 44TSOP II

IC SRAM 8MBIT PARALLEL 44TSOP II

Supplier's Site
Memory >> SRAM IS62WV51216BLL-55TLI
TSOP-44-10.2mm SRAM ROHS

TSOP-44-10.2mm SRAM ROHS

Supplier's Site Datasheet
IC SRAM 8MBIT PARALLEL 44TSOP II

IC SRAM 8MBIT PARALLEL 44TSOP II

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 8115223 8115223P 017886-IS62WV51216BLL-55TLI 774-IS62WV51216BLL-55TLI 706-1048-ND IS62WV51216BLL-55TLI 43M5479 IS62WV51216BLL-55TLI IS62WV51216BLL-55TLI IS62WV51216BLL-55TLI IS62WV51216BLL-55TLI
Product Name SRAM SRAM Memory - SRAM - IS62WV51216BLL-55TLI Memory IC and Storage Component Memory Memory Sram, 8Mbit, 55Ns, Tsop-2-44; Memory Size Integrated Silicon Solution (Issi) Memory Integrated Circuits (ICs) - Memory - Memory Memory >> SRAM Memory
Memory Category SRAM Chip SRAM Chip Volatile; SRAM Chip SRAM Chip SRAM Chip SRAM - Asynchronous; SRAM Chip SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM Chip SRAM; SRAM Chip
Access Time 55 ns 55 ns 55 ns 55 ns 55 ns 55 ns 55 ns 55 ns
Number of Words 512 k 512 k 512 k
Bits per Word 16 bits 16 bits
Address Bus Width 19 bits 19 bits 19 bits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71V256SA10PZ - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Density 256 kbits
View Details
Flash Memory - 1882540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - 448-CY14B101Q2A-SXITTR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 1000 kbits
View Details
4 suppliers