Alliance Memory, Inc. Memory IC and Storage Component AS7C34098A-10TIN

Description
IC SRAM 4MBIT PARALLEL 44TSOP2 Product overview: AS7C34098A-10TIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS7C34098A-10TIN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SRAM 4MBIT PARALLEL 44TSOP2 Product overview: AS7C34098A-10TIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS7C34098A-10TIN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-AS7C34098A-10TIN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AS7C34098A-10TIN
Memory IC and Storage Component 774-AS7C34098A-10TIN
IC SRAM 4MBIT PARALLEL 44TSOP2 Product overview: AS7C34098A-10TIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS7C34098A-10TIN can be used for catalog matching and distributor lookup.

IC SRAM 4MBIT PARALLEL 44TSOP2 Product overview: AS7C34098A-10TIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS7C34098A-10TIN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
SRAM - 2308469P - RS Components, Ltd.
Corby, Northants, United Kingdom
ALLIANCE, Asyn SRAM, 4M,256Kx16, 3.3V

ALLIANCE, Asyn SRAM, 4M,256Kx16, 3.3V

Supplier's Site
SRAM - 2308468 - RS Components, Ltd.
Corby, Northants, United Kingdom
ALLIANCE, Asyn SRAM, 4M,256Kx16, 3.3V

ALLIANCE, Asyn SRAM, 4M,256Kx16, 3.3V

Supplier's Site
SRAM - 2308469 - RS Components, Ltd.
Corby, Northants, United Kingdom
ALLIANCE, Asyn SRAM, 4M,256Kx16, 3.3V

ALLIANCE, Asyn SRAM, 4M,256Kx16, 3.3V

Supplier's Site
Memory - SRAM - AS7C34098A-10TIN - 010261-AS7C34098A-10TIN - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - AS7C34098A-10TIN
010261-AS7C34098A-10TIN
Memory - SRAM - AS7C34098A-10TIN 010261-AS7C34098A-10TIN
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 010261-AS7C34098A-10 TIN Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 4Mb (256K x 16) Access Time: 10ns Family Name: AS7C34098A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TSOP2 (10.2x18.4) Supply Voltage - Operating: 3 V to 3.6 V Memory Format: SRAM Alternative Parts (Cross-Reference): 71V416L10PHGI; 71V416L10PHGI8; 71V416YFS12PH; 71V416YS12PHI; Introduction Date: September 20, 2001 ECCN: 3A991.b.2.a Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited Quantity per package: 135

Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 010261-AS7C34098A-10TIN
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 4Mb (256K x 16)
Access Time: 10ns
Family Name: AS7C34098A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TSOP2 (10.2x18.4)
Supply Voltage - Operating: 3 V to 3.6 V
Memory Format: SRAM
Alternative Parts (Cross-Reference): 71V416L10PHGI; 71V416L10PHGI8; 71V416YFS12PH; 71V416YS12PHI;
Introduction Date: September 20, 2001
ECCN: 3A991.b.2.a
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 135

Buy Now Datasheet
Memory - 1450-1064-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 10ns 44-TSOP2

SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 10ns 44-TSOP2

Buy Now Datasheet
4M,SRAM,256K x 16,3.3V,44pin TSOP II - AS7C34098A-10TIN - Karl Kruse GmbH & Co. KG
Kaarst, Germany
4M,SRAM,256K x 16,3.3V,44pin TSOP II
AS7C34098A-10TIN
4M,SRAM,256K x 16,3.3V,44pin TSOP II AS7C34098A-10TIN
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
IC SRAM 4MBIT PARALLEL 44TSOP2

IC SRAM 4MBIT PARALLEL 44TSOP2

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AS7C34098A-10TIN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AS7C34098A-10TIN
Integrated Circuits (ICs) - Memory - Memory AS7C34098A-10TIN
IC SRAM 4MBIT PARALLEL 44TSOP2

IC SRAM 4MBIT PARALLEL 44TSOP2

Supplier's Site
Memory - AS7C34098A-10TIN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 4Mbit Parallel 10 ns 44-TSOP2

SRAM - Asynchronous Memory IC 4Mbit Parallel 10 ns 44-TSOP2

Buy Now Datasheet
IC SRAM 4MBIT PARALLEL 44TSOP2

IC SRAM 4MBIT PARALLEL 44TSOP2

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics DigiKey Karl Kruse GmbH & Co. KG Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-AS7C34098A-10TIN 2308469P 010261-AS7C34098A-10TIN 1450-1064-ND AS7C34098A-10TIN AS7C34098A-10TIN AS7C34098A-10TIN AS7C34098A-10TIN AS7C34098A-10TIN
Product Name Memory IC and Storage Component SRAM Memory - SRAM - AS7C34098A-10TIN Memory 4M,SRAM,256K x 16,3.3V,44pin TSOP II Memory Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Volatile; SRAM Chip SRAM Chip Volatile; SRAM Chip SRAM Chip SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM - Asynchronous; SRAM Chip
Access Time 10 ns 55 ns 10 ns 10 ns 10 ns 10 ns
Cycle Time 10 ns 10 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type TSOP; Tray SOP; 44-TSOP2 (10.2x18.4) TSOP; "44-TSOP (0.400"", 10.16mm Width)" TSOP; 44pin TSOP II 44-TSOP (0.400\", 10.16mm Width) 44-TSOP (0.400", 10.16mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 16000 kbits
View Details
Flash Memory - 1882682 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory - 448-CY14B104NA-ZS45XETTR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 125 C (-40 to 257 F)
Density 4000 kbits
View Details
3 suppliers