Alliance Memory, Inc. Memory - SRAM - AS6C4016-55ZIN AS6C4016-55ZIN

Description
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 813704-AS6C4016-55ZI N Packaging: Tray Mounting Style: SMD Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 4Mb (256K x 16) Access Time: 55ns Supplier Device Package: 44-TSOP II Temperature Range - Operating: -40°C ~ 85°C Memory Format: SRAM Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel Manufacturer Package: 44-TSOP Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 135 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 813704-AS6C4016-55ZI N Packaging: Tray Mounting Style: SMD Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 4Mb (256K x 16) Access Time: 55ns Supplier Device Package: 44-TSOP II Temperature Range - Operating: -40°C ~ 85°C Memory Format: SRAM Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel Manufacturer Package: 44-TSOP Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 135 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - AS6C4016-55ZIN - 813704-AS6C4016-55ZIN - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - AS6C4016-55ZIN
813704-AS6C4016-55ZIN
Memory - SRAM - AS6C4016-55ZIN 813704-AS6C4016-55ZIN
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 813704-AS6C4016-55ZI N Packaging: Tray Mounting Style: SMD Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 4Mb (256K x 16) Access Time: 55ns Supplier Device Package: 44-TSOP II Temperature Range - Operating: -40°C ~ 85°C Memory Format: SRAM Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel Manufacturer Package: 44-TSOP Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 135 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 5.5V

Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 813704-AS6C4016-55ZIN
Packaging: Tray
Mounting Style: SMD
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 4Mb (256K x 16)
Access Time: 55ns
Supplier Device Package: 44-TSOP II
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: SRAM
Write Cycle Time - Word, Page: 55ns
Memory Interface: Parallel
Manufacturer Package: 44-TSOP
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 135
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 5.5V

Buy Now
SRAM - 7444567P - RS Components, Ltd.
Corby, Northants, United Kingdom
Alliance Memory AS6C4016-55ZIN SRAM

Alliance Memory AS6C4016-55ZIN SRAM

Supplier's Site
SRAM - 7444567 - RS Components, Ltd.
Corby, Northants, United Kingdom
Alliance Memory AS6C4016-55ZIN SRAM

Alliance Memory AS6C4016-55ZIN SRAM

Supplier's Site
SRAM - 1700896 - RS Components, Ltd.
Corby, Northants, United Kingdom
Alliance Memory AS6C4016-55ZIN SRAM

Alliance Memory AS6C4016-55ZIN SRAM

Supplier's Site
Memory IC and Storage Component - 774-AS6C4016-55ZIN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AS6C4016-55ZIN
Memory IC and Storage Component 774-AS6C4016-55ZIN
IC SRAM 4MBIT PARALLEL 44TSOP II Product overview: AS6C4016-55ZIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS6C4016-55ZIN can be used for catalog matching and distributor lookup.

IC SRAM 4MBIT PARALLEL 44TSOP II Product overview: AS6C4016-55ZIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS6C4016-55ZIN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 1450-1032-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 55ns 44-TSOP II

SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 55ns 44-TSOP II

Buy Now Datasheet
SRAM 4M, 2.7-5.5V, 55ns 256K x 16 Asyn SRAM - AS6C4016-55ZIN - Karl Kruse GmbH & Co. KG
Kaarst, Germany
SRAM 4M, 2.7-5.5V, 55ns 256K x 16 Asyn SRAM
AS6C4016-55ZIN
SRAM 4M, 2.7-5.5V, 55ns 256K x 16 Asyn SRAM AS6C4016-55ZIN
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Memory - AS6C4016-55ZIN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 4Mbit Parallel 55 ns 44-TSOP II

SRAM - Asynchronous Memory IC 4Mbit Parallel 55 ns 44-TSOP II

Buy Now Datasheet
IC SRAM 4MBIT PARALLEL 44TSOP II

IC SRAM 4MBIT PARALLEL 44TSOP II

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AS6C4016-55ZIN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AS6C4016-55ZIN
Integrated Circuits (ICs) - Memory - Memory AS6C4016-55ZIN
IC SRAM 4MBIT PARALLEL 44TSOP II

IC SRAM 4MBIT PARALLEL 44TSOP II

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 813704-AS6C4016-55ZIN 7444567P 7444567 774-AS6C4016-55ZIN 1450-1032-ND AS6C4016-55ZIN AS6C4016-55ZIN AS6C4016-55ZIN AS6C4016-55ZIN
Product Name Memory - SRAM - AS6C4016-55ZIN SRAM SRAM Memory IC and Storage Component Memory SRAM 4M, 2.7-5.5V, 55ns 256K x 16 Asyn SRAM Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip SRAM Chip SRAM Chip Volatile; SRAM Chip SRAM Chip SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip
Access Time 55 ns 55 ns 55 ns 55 ns 55 ns 55 ns
Cycle Time 55 ns 55 ns 55 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 2.7V ~ 5.5V 5.5 v 2.7V ~ 5.5V 2.7V ~ 5.5V 2.7V ~ 5.5V -40degC ~ 85degC (TA)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP512K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 4096 kbits
View Details
Memory IC and Storage Component - 736-DP8440VLJ-25 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type QFP; Bulk
View Details
3 suppliers
Memory - 448-CY14B101Q2A-SXITTR-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 1000 kbits
View Details
4 suppliers
 - 27C128-30MD - Rochester Electronics
Rochester Electronics
Specs
Memory Category EPROM
Package Type DIP; SBCDIP
View Details
4 suppliers