Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 013494-CY62167DV30LL
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 16Mb (1M x 16)
Access Time: 55ns
Family Name: CY62167DV30LL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-TSOP I
Supply Voltage - Operating: 2.2 V to 3.6 V
Memory Format: SRAM
Alternative Parts (Cross-Reference): CY62167DV30LL-55ZI; CY62167DV30LL-55ZIT;
Introduction Date: September 30, 2002
ECCN: 3A991.b.2.a
Country of Origin: Taiwan , Thailand
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Consumer Electronics
16Mbit SRAM 1Mx16 2.2-3.6V 55ns TSOP48 - Memory Chips - SRAM Memory Chips
Delivery on production packaging - Punnet. This product is non-returnable.
16Mbit SRAM 1Mx16 2.2-3.6V 55ns TSOP48 - Memory Chips - SRAM Memory Chips
CY62167DV30LL - Standard SRAM, 1MX16, 55ns PDSO48
IC SRAM 16MBIT PARALLEL 48TSOP I
IC SRAM 16MBIT PARALLEL 48TSOP I
Win Source Electronics | RS Components, Ltd. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | LIXINC Electronics Co., Limited | |
---|---|---|---|---|---|
Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
Product Number | 013494-CY62167DV30LL-55ZXI | 1257514P | CY62167DV30LL-55ZXI | CY62167DV30LL-55ZXI | CY62167DV30LL-55ZXI |
Product Name | Memory - SRAM - CY62167DV30LL-55ZXI | Integrated Circuits (ICs) - Memory - Memory | Integrated Circuits | ||
Memory Category | Volatile; SRAM Chip | SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
Access Time | 55 ns | 55 ns | |||
Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
Package Type | SOP; 48-TSOP I | TSOP | SOP; SOP | Tray | |
Supply Voltage | 2.2 V ~ 3.6 V | Surface Mount | 2.2V ~ 3.6V |