Alliance Memory, Inc. Memory IC and Storage Component AS6C4008-55TIN

Description
IC SRAM 4MBIT PARALLEL 32TSOP I Product overview: AS6C4008-55TIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS6C4008-55TIN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SRAM 4MBIT PARALLEL 32TSOP I Product overview: AS6C4008-55TIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS6C4008-55TIN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-AS6C4008-55TIN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AS6C4008-55TIN
Memory IC and Storage Component 774-AS6C4008-55TIN
IC SRAM 4MBIT PARALLEL 32TSOP I Product overview: AS6C4008-55TIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS6C4008-55TIN can be used for catalog matching and distributor lookup.

IC SRAM 4MBIT PARALLEL 32TSOP I Product overview: AS6C4008-55TIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS6C4008-55TIN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 1450-1030-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 55ns 32-TSOP I

SRAM - Asynchronous Memory IC 4Mb (512K x 8) Parallel 55ns 32-TSOP I

Buy Now Datasheet
SRAM - 538164 - RS Components, Ltd.
Corby, Northants, United Kingdom
4M LOW POWER SRAM 512KX8,2.7-5.5V,TSOP 1

4M LOW POWER SRAM 512KX8,2.7-5.5V,TSOP1

Supplier's Site
Memory - SRAM - AS6C4008-55TIN - 1147445-AS6C4008-55TIN - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - AS6C4008-55TIN
1147445-AS6C4008-55TIN
Memory - SRAM - AS6C4008-55TIN 1147445-AS6C4008-55TIN
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 1147445-AS6C4008-55T IN Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 32-TFSOP (0.724", 18.40mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 2.7 V ~ 5.5 V Memory Type: Volatile Memory Size: 4Mb (512K x 8) Access Time: 55ns Family Name: AS6C4008 Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.alsc.com Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel Manufacturer Package: 32-TSOP I Alternative Parts (Cross-Reference): IS62WV5128DBLL-45TI; IS62WV5128DBLL-45TLI ; IS62WV5128DBLL-45TLI -TR; Introduction Date: November 30, 2006 ECCN: 3A991.b.2.a Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 156

Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 1147445-AS6C4008-55TIN
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 32-TFSOP (0.724", 18.40mm Width)
Mounting: SMD
Technology: SRAM - Asynchronous
Operating Supply Voltage: 2.7 V ~ 5.5 V
Memory Type: Volatile
Memory Size: 4Mb (512K x 8)
Access Time: 55ns
Family Name: AS6C4008
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.alsc.com
Write Cycle Time - Word, Page: 55ns
Memory Interface: Parallel
Manufacturer Package: 32-TSOP I
Alternative Parts (Cross-Reference): IS62WV5128DBLL-45TI; IS62WV5128DBLL-45TLI; IS62WV5128DBLL-45TLI-TR;
Introduction Date: November 30, 2006
ECCN: 3A991.b.2.a
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 156

Buy Now Datasheet
Memory - AS6C4008-55TIN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 4Mbit Parallel 55 ns 32-TSOP I

SRAM - Asynchronous Memory IC 4Mbit Parallel 55 ns 32-TSOP I

Buy Now Datasheet
IC SRAM 4MBIT PARALLEL 32TSOP I

IC SRAM 4MBIT PARALLEL 32TSOP I

Supplier's Site Datasheet
IC SRAM 4MBIT PARALLEL 32TSOP I

IC SRAM 4MBIT PARALLEL 32TSOP I

Supplier's Site Datasheet
SRAM 4M, 2.7-5.5V, 55ns 512K x 8 Asynch SRAM - AS6C4008-55TIN - Karl Kruse GmbH & Co. KG
Kaarst, Germany
SRAM 4M, 2.7-5.5V, 55ns 512K x 8 Asynch SRAM
AS6C4008-55TIN
SRAM 4M, 2.7-5.5V, 55ns 512K x 8 Asynch SRAM AS6C4008-55TIN
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AS6C4008-55TIN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AS6C4008-55TIN
Integrated Circuits (ICs) - Memory - Memory AS6C4008-55TIN
IC SRAM 4MBIT PARALLEL 32TSOP I

IC SRAM 4MBIT PARALLEL 32TSOP I

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global) Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-AS6C4008-55TIN 1450-1030-ND 538164 1147445-AS6C4008-55TIN AS6C4008-55TIN AS6C4008-55TIN AS6C4008-55TIN AS6C4008-55TIN AS6C4008-55TIN
Product Name Memory IC and Storage Component Memory SRAM Memory - SRAM - AS6C4008-55TIN Memory Memory Memory SRAM 4M, 2.7-5.5V, 55ns 512K x 8 Asynch SRAM Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip SRAM Chip SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip SRAM - Asynchronous; SRAM Chip SRAM Chip Volatile; SRAM Chip
Access Time 55 ns 55 ns 55 ns 55 ns 55 ns 55 ns
Cycle Time 55 ns 55 ns 55 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tray "32-TFSOP (0.724"", 18.40mm Width)" 32-TFSOP (0.724\", 18.40mm Width) 32-TFSOP (0.724", 18.40mm Width) TSOP; TSOP32
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882864 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - AS5LC1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details