Alliance Memory, Inc. Memory AS7C4098A-12TIN

Description
SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 12ns 44-TSOP2
Request a Quote Datasheet
Description
SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 12ns 44-TSOP2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 1450-1074-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 12ns 44-TSOP2

SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 12ns 44-TSOP2

Buy Now Datasheet
Memory IC and Storage Component - 774-AS7C4098A-12TIN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AS7C4098A-12TIN
Memory IC and Storage Component 774-AS7C4098A-12TIN
IC SRAM 4MBIT PARALLEL 44TSOP2 Product overview: AS7C4098A-12TIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS7C4098A-12TIN can be used for catalog matching and distributor lookup.

IC SRAM 4MBIT PARALLEL 44TSOP2 Product overview: AS7C4098A-12TIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS7C4098A-12TIN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SRAM - AS7C4098A-12TIN - 911762-AS7C4098A-12TIN - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - AS7C4098A-12TIN
911762-AS7C4098A-12TIN
Memory - SRAM - AS7C4098A-12TIN 911762-AS7C4098A-12TIN
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 911762-AS7C4098A-12T IN Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 12 ns 44-TSOP2 Package: 44-TSOP (0.400", 10.16mm Width) Package: Tray Mounting: Surface Mount Family Name: AS7C4098 Categories: Integrated Circuits (ICs) Case / Package: 44-TSOP2 ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 135 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041 Other Part Number: 1450-1074, Q9362937A

Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 911762-AS7C4098A-12TIN
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 12 ns 44-TSOP2
Package: 44-TSOP (0.400", 10.16mm Width)
Package: Tray
Mounting: Surface Mount
Family Name: AS7C4098
Categories: Integrated Circuits (ICs)
Case / Package: 44-TSOP2
ECCN: 3A991B2A
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 135
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: 1450-1074, Q9362937A

Buy Now Datasheet
SRAM - 538249 - RS Components, Ltd.
Corby, Northants, United Kingdom
Alliance Memory AS7C4098A-12TIN SRAM

Alliance Memory AS7C4098A-12TIN SRAM

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - AS7C4098A-12TIN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AS7C4098A-12TIN
Integrated Circuits (ICs) - Memory - Memory AS7C4098A-12TIN
IC SRAM 4MBIT PARALLEL 44TSOP2

IC SRAM 4MBIT PARALLEL 44TSOP2

Supplier's Site
4M,SRAM,256K x 16,5V,44pin TSOP II - AS7C4098A-12TIN - Karl Kruse GmbH & Co. KG
Kaarst, Germany
4M,SRAM,256K x 16,5V,44pin TSOP II
AS7C4098A-12TIN
4M,SRAM,256K x 16,5V,44pin TSOP II AS7C4098A-12TIN
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
IC SRAM 4MBIT PARALLEL 44TSOP2

IC SRAM 4MBIT PARALLEL 44TSOP2

Supplier's Site Datasheet
IC SRAM 4MBIT PARALLEL 44TSOP2

IC SRAM 4MBIT PARALLEL 44TSOP2

Supplier's Site Datasheet
Memory - AS7C4098A-12TIN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 4Mbit Parallel 12 ns 44-TSOP2

SRAM - Asynchronous Memory IC 4Mbit Parallel 12 ns 44-TSOP2

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1450-1074-ND 774-AS7C4098A-12TIN 911762-AS7C4098A-12TIN 538249 AS7C4098A-12TIN AS7C4098A-12TIN AS7C4098A-12TIN AS7C4098A-12TIN AS7C4098A-12TIN
Product Name Memory Memory IC and Storage Component Memory - SRAM - AS7C4098A-12TIN SRAM Integrated Circuits (ICs) - Memory - Memory 4M,SRAM,256K x 16,5V,44pin TSOP II Memory Memory Memory
Memory Category SRAM Chip Volatile; SRAM Chip SRAM Chip SRAM Chip Volatile; SRAM Chip SRAM Chip SRAM; SRAM Chip SRAM - Asynchronous; SRAM Chip SRAM; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 4000 kbits 4000 kbits 4000 kbits 4000 kbits 4000 kbits
Package Type TSOP; "44-TSOP (0.400"", 10.16mm Width)" TSOP; Tray SOP; 44-TSOP2 TSOP; 44pin TSOP II 44-TSOP (0.400", 10.16mm Width) 44-TSOP (0.400\", 10.16mm Width)
Supply Voltage 4.5V ~ 5.5V -4.5V; 4.5V ~ 5.5V 5.5 v Surface Mount 4.5V ~ 5.5V 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

SN74ACT3632 512 x 36 x 2 bidirectional synchronous FIFO memory - SN74ACT3632-15PQG4 - Texas Instruments
Specs
Memory Category FIFO
Package Type BQFP
View Details
5 suppliers
Memory - 40060389 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Flash Memory - 1882540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - 71V016SA10BF - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Density 1000 kbits
View Details