Cypress Semiconductor Corp. Memory - SRAM - CY62137FV30LL-45BVXI CY62137FV30LL-45BVXI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1031165-CY62137FV30L L-45BVXI Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 2Mb (128K x 16) Access Time: 45ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-VFBGA (6x8) Supply Voltage - Operating: 2.2 V to 3.6 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1031165-CY62137FV30L L-45BVXI Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 2Mb (128K x 16) Access Time: 45ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-VFBGA (6x8) Supply Voltage - Operating: 2.2 V to 3.6 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY62137FV30LL-45BVXI - 1031165-CY62137FV30LL-45BVXI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY62137FV30LL-45BVXI
1031165-CY62137FV30LL-45BVXI
Memory - SRAM - CY62137FV30LL-45BVXI 1031165-CY62137FV30LL-45BVXI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 1031165-CY62137FV30L L-45BVXI Packaging: Tray Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 2Mb (128K x 16) Access Time: 45ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-VFBGA (6x8) Supply Voltage - Operating: 2.2 V to 3.6 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1031165-CY62137FV30LL-45BVXI
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 2Mb (128K x 16)
Access Time: 45ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-VFBGA (6x8)
Supply Voltage - Operating: 2.2 V to 3.6 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SRAM - 1256976P - RS Components, Ltd.
Corby, Northants, United Kingdom
2Mbit MoBL SRAM 128Kx16 2.2-3.6V VFBGA48

2Mbit MoBL SRAM 128Kx16 2.2-3.6V VFBGA48

Supplier's Site
SRAM - 1256976 - RS Components, Ltd.
Corby, Northants, United Kingdom
2Mbit MoBL SRAM 128Kx16 2.2-3.6V VFBGA48

2Mbit MoBL SRAM 128Kx16 2.2-3.6V VFBGA48

Supplier's Site
SRAM - 1710970 - RS Components, Ltd.
Corby, Northants, United Kingdom
2Mbit MoBL SRAM 128Kx16 2.2-3.6V VFBGA48

2Mbit MoBL SRAM 128Kx16 2.2-3.6V VFBGA48

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - CY62137FV30LL-45BVXI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
CY62137FV30LL-45BVXI
Integrated Circuits (ICs) - Memory - Memory CY62137FV30LL-45BVXI
IC SRAM 2MBIT PARALLEL 48VFBGA

IC SRAM 2MBIT PARALLEL 48VFBGA

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1031165-CY62137FV30LL-45BVXI 1256976P 1256976 CY62137FV30LL-45BVXI
Product Name Memory - SRAM - CY62137FV30LL-45BVXI SRAM SRAM Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip SRAM Chip SRAM Chip Volatile; SRAM Chip
Access Time 45 ns 45 ns 45 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type BGA; 48-VFBGA (6x8)
Supply Voltage 2.2 V ~ 3.6 V 3.6 v Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71V256SA15YG6 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 256 kbits
View Details
Memory - 16-4099-01-T - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - SMJ418160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details