Alliance Memory, Inc. Memory IC and Storage Component AS6C1008-55PCN

Description
IC SRAM 1MBIT PARALLEL 32DIP Product overview: AS6C1008-55PCN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS6C1008-55PCN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SRAM 1MBIT PARALLEL 32DIP Product overview: AS6C1008-55PCN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS6C1008-55PCN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-AS6C1008-55PCN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AS6C1008-55PCN
Memory IC and Storage Component 774-AS6C1008-55PCN
IC SRAM 1MBIT PARALLEL 32DIP Product overview: AS6C1008-55PCN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS6C1008-55PCN can be used for catalog matching and distributor lookup.

IC SRAM 1MBIT PARALLEL 32DIP Product overview: AS6C1008-55PCN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS6C1008-55PCN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 1450-1017-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 55ns 32-PDIP

SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 55ns 32-PDIP

Buy Now Datasheet
SRAM - 7444542 - RS Components, Ltd.
Corby, Northants, United Kingdom
SRAM,128Kx8,55ns,3V, LP,DIP32

SRAM,128Kx8,55ns,3V,LP,DIP32

Supplier's Site
Memory - SRAM - AS6C1008-55PCN - 911740-AS6C1008-55PCN - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - AS6C1008-55PCN
911740-AS6C1008-55PCN
Memory - SRAM - AS6C1008-55PCN 911740-AS6C1008-55PCN
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 911740-AS6C1008-55PC N Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 32-PDIP Package: 32-DIP (0.600", 15.24mm) Package: Tube Mounting: Through Hole Family Name: AS6C1008 Categories: Integrated Circuits (ICs) Case / Package: 32-PDIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 13 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0041

Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 911740-AS6C1008-55PCN
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Asynchronous Memory IC 1Mb (128K x 8) Parallel 32-PDIP
Package: 32-DIP (0.600", 15.24mm)
Package: Tube
Mounting: Through Hole
Family Name: AS6C1008
Categories: Integrated Circuits (ICs)
Case / Package: 32-PDIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 13
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041

Buy Now Datasheet
IC SRAM 1MBIT PARALLEL 32DIP

IC SRAM 1MBIT PARALLEL 32DIP

Supplier's Site Datasheet
SRAM 1Mb, 2.7V-5.5V, 55ns 128K x 8 Asynch SRAM - AS6C1008-55PCN - Karl Kruse GmbH & Co. KG
Kaarst, Germany
SRAM 1Mb, 2.7V-5.5V, 55ns 128K x 8 Asynch SRAM
AS6C1008-55PCN
SRAM 1Mb, 2.7V-5.5V, 55ns 128K x 8 Asynch SRAM AS6C1008-55PCN
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Memory, Sram, 1Mbit, 55Ns, Dip-32; Memory Size Alliance Memory - 94M6214 - Newark, An Avnet Company
Chicago, IL, United States
Memory, Sram, 1Mbit, 55Ns, Dip-32; Memory Size Alliance Memory
94M6214
Memory, Sram, 1Mbit, 55Ns, Dip-32; Memory Size Alliance Memory 94M6214
MEMORY, SRAM, 1MBIT, 55NS, DIP-32; Memory Size:1Mbit; SRAM Memory Configuration:128K x 8bit; Supply Voltage Range:2.7V to 5.5V; Memory Case Style:DIP; No. of Pins:32Pins; Access Time:55ns; Operating Temperature Min:0°C; MSL:- RoHS Compliant: Yes

MEMORY, SRAM, 1MBIT, 55NS, DIP-32; Memory Size:1Mbit; SRAM Memory Configuration:128K x 8bit; Supply Voltage Range:2.7V to 5.5V; Memory Case Style:DIP; No. of Pins:32Pins; Access Time:55ns; Operating Temperature Min:0°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Memory - AS6C1008-55PCN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 1Mbit Parallel 55 ns 32-PDIP

SRAM - Asynchronous Memory IC 1Mbit Parallel 55 ns 32-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - AS6C1008-55PCN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AS6C1008-55PCN
Integrated Circuits (ICs) - Memory - Memory AS6C1008-55PCN
IC SRAM 1MBIT PARALLEL 32DIP

IC SRAM 1MBIT PARALLEL 32DIP

Supplier's Site
IC SRAM 1MBIT PARALLEL 32DIP

IC SRAM 1MBIT PARALLEL 32DIP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Win Source Electronics Lingto Electronic Limited Karl Kruse GmbH & Co. KG Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-AS6C1008-55PCN 1450-1017-ND 7444542 911740-AS6C1008-55PCN AS6C1008-55PCN AS6C1008-55PCN 94M6214 AS6C1008-55PCN AS6C1008-55PCN AS6C1008-55PCN
Product Name Memory IC and Storage Component Memory SRAM Memory - SRAM - AS6C1008-55PCN Memory SRAM 1Mb, 2.7V-5.5V, 55ns 128K x 8 Asynch SRAM Memory, Sram, 1Mbit, 55Ns, Dip-32; Memory Size Alliance Memory Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Volatile; SRAM Chip SRAM Chip SRAM Chip SRAM Chip SRAM; SRAM Chip SRAM Chip SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM - Asynchronous; SRAM Chip
Access Time 55 ns 55 ns 55 ns 55 ns 55 ns 55 ns
Cycle Time 55 ns 55 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type Tube DIP; "32-DIP (0.600"", 15.24mm)" DIP DIP; 32-PDIP DIP32 DIP DIP; 32-DIP (0.600\", 15.24mm) DIP; 32-DIP (0.600", 15.24mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1712234P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type SOIC; SOIC
View Details
Memory - 9023538AA - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details