Alliance Memory AS6C62256-55SIN SRAM
Alliance Memory AS6C62256-55SIN SRAM
Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 1320890-AS6C62256-55
Category: Integrated Circuits (ICs)>Memory>Memory
Packaging: Tube
Standard Package: 25
Mounting: Surface Mount
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 55 ns
Voltage - Supply: 2.7V ~ 5.5V
Supplier Device Package: 28-SOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 28-SOIC (0.330", 8.38mm Width)
Memory Format: SRAM
Write Cycle Time - Word, Page: 55ns
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
Other Part Number: 1450-1035
Base Product Number: AS6C62256
RoHS Status: ROHS3 Compliant
IC SRAM 256KBIT PARALLEL 28SOP Product overview: AS6C62256-55SIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS6C62256-55SIN can be used for catalog matching and distributor lookup.
SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 55ns 28-SOP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
SRAM - Asynchronous Memory IC 256Kbit Parallel 55 ns 28-SOP
IC SRAM 256KBIT PARALLEL 28SOP
IC SRAM 256KBIT PARALLEL 28SOP
| RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Karl Kruse GmbH & Co. KG | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 538142 | 1320890-AS6C62256-55SIN | 774-AS6C62256-55SIN | 1450-1035-ND | AS6C62256-55SIN | AS6C62256-55SIN | AS6C62256-55SIN | AS6C62256-55SIN |
| Product Name | SRAM | Integrated Circuits (ICs) - Memory - Memory | Memory IC and Storage Component | Memory | SRAM 256K, 2.7-5.5V, 55ns 32K x 8 Asynch SRAM | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | Volatile; SRAM Chip | SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip |
| Access Time | 55 ns | 55 ns | 55 ns | 55 ns | 55 ns | |||
| Density | 256 kbits | 256 kbits | 256 kbits | 256 kbits | ||||
| Number of Words | 32 k | |||||||
| Bits per Word | 8 bits |