Alliance Memory, Inc. Memory AS6C2016-55ZIN

Description
SRAM - Asynchronous Memory IC 2Mb (128K x 16) Parallel 55ns 44-TSOP II
Request a Quote Datasheet
Description
SRAM - Asynchronous Memory IC 2Mb (128K x 16) Parallel 55ns 44-TSOP II
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 1450-1025-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 2Mb (128K x 16) Parallel 55ns 44-TSOP II

SRAM - Asynchronous Memory IC 2Mb (128K x 16) Parallel 55ns 44-TSOP II

Buy Now Datasheet
Memory - SRAM - AS6C2016-55ZIN - 806480-AS6C2016-55ZIN - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - AS6C2016-55ZIN
806480-AS6C2016-55ZIN
Memory - SRAM - AS6C2016-55ZIN 806480-AS6C2016-55ZIN
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 806480-AS6C2016-55ZI N Packaging: Tray Mounting Style: SMD Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 2Mb (128K x 16) Access Time: 55ns Supplier Device Package: 44-TSOP II Temperature Range - Operating: -40°C ~ 85°C Memory Format: SRAM Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel Manufacturer Package: 44-TSOP Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 135 MSL Level: 3 (168 Hours) Supply Voltage (V): 2.7V ~ 5.5V

Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 806480-AS6C2016-55ZIN
Packaging: Tray
Mounting Style: SMD
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 2Mb (128K x 16)
Access Time: 55ns
Supplier Device Package: 44-TSOP II
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: SRAM
Write Cycle Time - Word, Page: 55ns
Memory Interface: Parallel
Manufacturer Package: 44-TSOP
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 135
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.7V ~ 5.5V

Buy Now
SRAM - 2308449 - RS Components, Ltd.
Corby, Northants, United Kingdom
ALLIANCE, Asyn SRAM, 2M,128Kx16,2.7-5.5V

ALLIANCE, Asyn SRAM, 2M,128Kx16,2.7-5.5V

Supplier's Site
SRAM - 2308450P - RS Components, Ltd.
Corby, Northants, United Kingdom
ALLIANCE, Asyn SRAM, 2M,128Kx16,2.7-5.5V

ALLIANCE, Asyn SRAM, 2M,128Kx16,2.7-5.5V

Supplier's Site
SRAM - 2308450 - RS Components, Ltd.
Corby, Northants, United Kingdom
ALLIANCE, Asyn SRAM, 2M,128Kx16,2.7-5.5V

ALLIANCE, Asyn SRAM, 2M,128Kx16,2.7-5.5V

Supplier's Site
Memory IC and Storage Component - 774-AS6C2016-55ZIN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AS6C2016-55ZIN
Memory IC and Storage Component 774-AS6C2016-55ZIN
IC SRAM 2MBIT PARALLEL 44TSOP II Product overview: AS6C2016-55ZIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS6C2016-55ZIN can be used for catalog matching and distributor lookup.

IC SRAM 2MBIT PARALLEL 44TSOP II Product overview: AS6C2016-55ZIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS6C2016-55ZIN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AS6C2016-55ZIN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AS6C2016-55ZIN
Integrated Circuits (ICs) - Memory - Memory AS6C2016-55ZIN
IC SRAM 2MBIT PARALLEL 44TSOP II

IC SRAM 2MBIT PARALLEL 44TSOP II

Supplier's Site
SRAM 2M, 3.3V, 55ns 128K x 16 Asyn SRAM - AS6C2016-55ZIN - Karl Kruse GmbH & Co. KG
Kaarst, Germany
SRAM 2M, 3.3V, 55ns 128K x 16 Asyn SRAM
AS6C2016-55ZIN
SRAM 2M, 3.3V, 55ns 128K x 16 Asyn SRAM AS6C2016-55ZIN
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Memory - AS6C2016-55ZIN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 2Mbit Parallel 55 ns 44-TSOP II

SRAM - Asynchronous Memory IC 2Mbit Parallel 55 ns 44-TSOP II

Buy Now Datasheet
IC SRAM 2MBIT PARALLEL 44TSOP II

IC SRAM 2MBIT PARALLEL 44TSOP II

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1450-1025-ND 806480-AS6C2016-55ZIN 2308449 774-AS6C2016-55ZIN AS6C2016-55ZIN AS6C2016-55ZIN AS6C2016-55ZIN AS6C2016-55ZIN
Product Name Memory Memory - SRAM - AS6C2016-55ZIN SRAM Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory SRAM 2M, 3.3V, 55ns 128K x 16 Asyn SRAM Memory Memory
Memory Category SRAM Chip Volatile; SRAM Chip SRAM Chip Volatile; SRAM Chip Volatile; SRAM Chip SRAM Chip SRAM; SRAM Chip SRAM; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 2000 kbits 16000 kbits 2000 kbits 2000 kbits 2000 kbits
Package Type TSOP; "44-TSOP (0.400"", 10.16mm Width)" TSOP; Tray TSOP; TSOP44 44-TSOP (0.400\", 10.16mm Width)
Supply Voltage 2.7V ~ 5.5V 2.7V ~ 5.5V 2.7V ~ 5.5V Surface Mount 2.7V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Memory - 71V25761S200PFG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 3.1 ns
Density 4500 kbits
View Details
Memory IC and Storage Component - 774-CY14B116N-Z30XI - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category NVRAM; NVSRAM; SRAM Chip
Access Time 30 ns
Operating Temperature -40 C (-40 F)
View Details
3 suppliers