Integrated Device Technology 4K x 16 Dual-Port RAM 7024L15PFG

Description
The 7024 is a high-speed 4Kx 16 Dual-Port Static RAM designed to be used as a stand-alone 64K-bit Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 32-bit or more word systems. An automatic power down feature controlled by Chip Enable ( CE ) permits the on-chip circuitry of each port to enter a very low standby power mode. Military grade product in compliance with MIL - PRF -38535 QML is available.
Request a Quote Datasheet
Description
The 7024 is a high-speed 4Kx 16 Dual-Port Static RAM designed to be used as a stand-alone 64K-bit Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 32-bit or more word systems. An automatic power down feature controlled by Chip Enable ( CE ) permits the on-chip circuitry of each port to enter a very low standby power mode. Military grade product in compliance with MIL - PRF -38535 QML is available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4K x 16 Dual-Port RAM - 7024L15PFG - Integrated Device Technology
San Jose, CA, USA
4K x 16 Dual-Port RAM
7024L15PFG
4K x 16 Dual-Port RAM 7024L15PFG
The 7024 is a high-speed 4Kx 16 Dual-Port Static RAM designed to be used as a stand-alone 64K-bit Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 32-bit or more word systems. An automatic power down feature controlled by Chip Enable ( CE ) permits the on-chip circuitry of each port to enter a very low standby power mode. Military grade product in compliance with MIL - PRF -38535 QML is available.

The 7024 is a high-speed 4Kx 16 Dual-Port Static RAM designed to be used as a stand-alone 64K-bit Dual-Port RAM or as a combination MASTER / SLAVE Dual-Port RAM for 32-bit or more word systems. An automatic power down feature controlled by Chip Enable ( CE ) permits the on-chip circuitry of each port to enter a very low standby power mode. Military grade product in compliance with MIL - PRF -38535 QML is available.

Supplier's Site Datasheet
Memory - SRAM - 7024L15PFG - 764634-7024L15PFG - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - 7024L15PFG
764634-7024L15PFG
Memory - SRAM - 7024L15PFG 764634-7024L15PFG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 764634-7024L15PFG Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 100-LQFP Mounting: SMD Technology: SRAM - Dual Port, Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 64Kb (4K x 16) Access Time: 15ns Family Name: 7024L Categories: Integrated Circuits (ICs) Memory Format: SRAM Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel Manufacturer Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): CY7C024E-15AXCT; CY7C024E-15AXC; CY7C024E-25AXIT; Introduction Date: October 01, 1996 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 764634-7024L15PFG
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 100-LQFP
Mounting: SMD
Technology: SRAM - Dual Port, Asynchronous
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Volatile
Memory Size: 64Kb (4K x 16)
Access Time: 15ns
Family Name: 7024L
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
Manufacturer Package: 100-TQFP (14x14)
Alternative Parts (Cross-Reference): CY7C024E-15AXCT; CY7C024E-15AXC; CY7C024E-25AXIT;
Introduction Date: October 01, 1996
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SRAM - 2173645 - RS Components, Ltd.
Corby, Northants, United Kingdom
4K x 16 DUAL-PORT SRAM

4K x 16 DUAL-PORT SRAM

Supplier's Site
SRAM - 2173644 - RS Components, Ltd.
Corby, Northants, United Kingdom
4K x 16 DUAL-PORT SRAM

4K x 16 DUAL-PORT SRAM

Supplier's Site
SRAM - 2173645P - RS Components, Ltd.
Corby, Northants, United Kingdom
4K x 16 DUAL-PORT SRAM

4K x 16 DUAL-PORT SRAM

Supplier's Site

Technical Specifications

  Integrated Device Technology Win Source Electronics RS Components, Ltd. RS Components, Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 7024L15PFG 764634-7024L15PFG 2173645 2173645P
Product Name 4K x 16 Dual-Port RAM Memory - SRAM - 7024L15PFG SRAM SRAM
Memory Category DPRAM Volatile; SRAM Chip SRAM Chip SRAM Chip
Logic Family TTL
Access Time 15 ns 15 ns 15 ns 15 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 64 kbits 64 kbits 512 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - CY14MB064Q1A-SXI-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
 - 27LS07DM/B - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type DIP; CDIP16
View Details
4 suppliers
Memory - SMJ44C251B - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category NVRAM; VRAM
Access Time 100 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SDRAM - 2420777P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 0.4000 ns
Number of Words 64000 k
View Details