Integrated Device Technology 5.0V 128K x 8 Asynchronous Static RAM with Corner Power & Ground Pinout 71024S15TYGI

Description
The 71024 5V CMOS SRAM is organized as 128K x 8. All bidirectional inputs and outputs of the 71024 are TTL -compatible, and operation is from a single 5V supply. Fully static asynchronous circuitry is used; no clocks or refreshes are required for operation.
Request a Quote Datasheet
Description
The 71024 5V CMOS SRAM is organized as 128K x 8. All bidirectional inputs and outputs of the 71024 are TTL -compatible, and operation is from a single 5V supply. Fully static asynchronous circuitry is used; no clocks or refreshes are required for operation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.0V 128K x 8 Asynchronous Static RAM with Corner Power & Ground Pinout - 71024S15TYGI - Integrated Device Technology
San Jose, CA, USA
5.0V 128K x 8 Asynchronous Static RAM with Corner Power & Ground Pinout
71024S15TYGI
5.0V 128K x 8 Asynchronous Static RAM with Corner Power & Ground Pinout 71024S15TYGI
The 71024 5V CMOS SRAM is organized as 128K x 8. All bidirectional inputs and outputs of the 71024 are TTL -compatible, and operation is from a single 5V supply. Fully static asynchronous circuitry is used; no clocks or refreshes are required for operation.

The 71024 5V CMOS SRAM is organized as 128K x 8. All bidirectional inputs and outputs of the 71024 are TTL -compatible, and operation is from a single 5V supply. Fully static asynchronous circuitry is used; no clocks or refreshes are required for operation.

Supplier's Site Datasheet
Memory - SRAM - 71024S15TYGI - 121254-71024S15TYGI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - 71024S15TYGI
121254-71024S15TYGI
Memory - SRAM - 71024S15TYGI 121254-71024S15TYGI
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 121254-71024S15TYGI Packaging: Reel - TR Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 1Mb (128K x 8) Access Time: 15ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-SOJ Supply Voltage - Operating: 4.5 V to 5.5 V Memory Format: SRAM Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 121254-71024S15TYGI
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 15ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-SOJ
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: SRAM
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SRAM - 2494380 - RS Components, Ltd.
Corby, Northants, United Kingdom
71024S 1Mb Asynchronous 128K x 8 SRAM

71024S 1Mb Asynchronous 128K x 8 SRAM

Supplier's Site
SRAM - 2494381P - RS Components, Ltd.
Corby, Northants, United Kingdom
71024S 1Mb Asynchronous 128K x 8 SRAM

71024S 1Mb Asynchronous 128K x 8 SRAM

Supplier's Site
SRAM - 2494381 - RS Components, Ltd.
Corby, Northants, United Kingdom
71024S 1Mb Asynchronous 128K x 8 SRAM

71024S 1Mb Asynchronous 128K x 8 SRAM

Supplier's Site

Technical Specifications

  Integrated Device Technology Win Source Electronics RS Components, Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 71024S15TYGI 121254-71024S15TYGI 2494380
Product Name 5.0V 128K x 8 Asynchronous Static RAM with Corner Power & Ground Pinout Memory - SRAM - 71024S15TYGI SRAM
Memory Category SRAM Chip Volatile; SRAM Chip SRAM Chip
Access Time 15 ns 15 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Density 1024 kbits 0 kbits
Number of Words 128 k
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67C4013-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
SM28VLT32-HT 32-Mbit High-Temp Flash Memory with Serial Peripheral Interface (SPI) Bus - SM28VLT32SHKN - Texas Instruments
Specs
Memory Category Flash
Operating Temperature -55 to 210 C (-67 to 410 F)
Density 32000 kbits
View Details
3 suppliers
Memory - MT5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details