Alliance Memory, Inc. Memory - SRAM - AS6C8008-55ZIN AS6C8008-55ZIN

Description
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 1147447-AS6C8008-55Z IN Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 44-TSOP (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 2.7 V ~ 5.5 V Memory Type: Volatile Memory Size: 8Mb (1M x 8) Access Time: 55ns Family Name: AS6C8008 Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.alsc.com Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel Manufacturer Package: 44-TSOP II Alternative Parts (Cross-Reference): LY62W10248ML-55LLIT; LY62W10248ML-55LLI; IS62WV10248DBLL-45TI ; Introduction Date: January 16, 2008 ECCN: 3A991.b.2.a Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 135
Request a Quote Datasheet
Description
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 1147447-AS6C8008-55Z IN Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 44-TSOP (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 2.7 V ~ 5.5 V Memory Type: Volatile Memory Size: 8Mb (1M x 8) Access Time: 55ns Family Name: AS6C8008 Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.alsc.com Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel Manufacturer Package: 44-TSOP II Alternative Parts (Cross-Reference): LY62W10248ML-55LLIT; LY62W10248ML-55LLI; IS62WV10248DBLL-45TI ; Introduction Date: January 16, 2008 ECCN: 3A991.b.2.a Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 135
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - AS6C8008-55ZIN - 1147447-AS6C8008-55ZIN - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - AS6C8008-55ZIN
1147447-AS6C8008-55ZIN
Memory - SRAM - AS6C8008-55ZIN 1147447-AS6C8008-55ZIN
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 1147447-AS6C8008-55Z IN Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Package: 44-TSOP (0.400", 10.16mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 2.7 V ~ 5.5 V Memory Type: Volatile Memory Size: 8Mb (1M x 8) Access Time: 55ns Family Name: AS6C8008 Categories: Integrated Circuits (ICs) Memory Format: SRAM Manufacturer Homepage: www.alsc.com Write Cycle Time - Word, Page: 55ns Memory Interface: Parallel Manufacturer Package: 44-TSOP II Alternative Parts (Cross-Reference): LY62W10248ML-55LLIT; LY62W10248ML-55LLI; IS62WV10248DBLL-45TI ; Introduction Date: January 16, 2008 ECCN: 3A991.b.2.a Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 135

Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 1147447-AS6C8008-55ZIN
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 44-TSOP (0.400", 10.16mm Width)
Mounting: SMD
Technology: SRAM - Asynchronous
Operating Supply Voltage: 2.7 V ~ 5.5 V
Memory Type: Volatile
Memory Size: 8Mb (1M x 8)
Access Time: 55ns
Family Name: AS6C8008
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.alsc.com
Write Cycle Time - Word, Page: 55ns
Memory Interface: Parallel
Manufacturer Package: 44-TSOP II
Alternative Parts (Cross-Reference): LY62W10248ML-55LLIT; LY62W10248ML-55LLI; IS62WV10248DBLL-45TI;
Introduction Date: January 16, 2008
ECCN: 3A991.b.2.a
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 135

Buy Now Datasheet
Memory - 1450-1039-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 8Mb (1M x 8) Parallel 55ns 44-TSOP II

SRAM - Asynchronous Memory IC 8Mb (1M x 8) Parallel 55ns 44-TSOP II

Buy Now Datasheet
SRAM - 538154 - RS Components, Ltd.
Corby, Northants, United Kingdom
Alliance Memory AS6C8008-55ZIN SRAM

Alliance Memory AS6C8008-55ZIN SRAM

Supplier's Site
SRAM - 1700737 - RS Components, Ltd.
Corby, Northants, United Kingdom
Alliance Memory AS6C8008-55ZIN SRAM

Alliance Memory AS6C8008-55ZIN SRAM

Supplier's Site
Memory IC and Storage Component - 774-AS6C8008-55ZIN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AS6C8008-55ZIN
Memory IC and Storage Component 774-AS6C8008-55ZIN
IC SRAM 8MBIT PARALLEL 44TSOP II Product overview: AS6C8008-55ZIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS6C8008-55ZIN can be used for catalog matching and distributor lookup.

IC SRAM 8MBIT PARALLEL 44TSOP II Product overview: AS6C8008-55ZIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS6C8008-55ZIN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC SRAM 8MBIT PARALLEL 44TSOP II

IC SRAM 8MBIT PARALLEL 44TSOP II

Supplier's Site Datasheet
IC SRAM 8MBIT PARALLEL 44TSOP II

IC SRAM 8MBIT PARALLEL 44TSOP II

Supplier's Site Datasheet
Memory - AS6C8008-55ZIN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 8Mbit Parallel 55 ns 44-TSOP II

SRAM - Asynchronous Memory IC 8Mbit Parallel 55 ns 44-TSOP II

Buy Now Datasheet
SRAM 8M, 2.7-5.5V, 55ns 1024K x 8 Asyn SRAM - AS6C8008-55ZIN - Karl Kruse GmbH & Co. KG
Kaarst, Germany
SRAM 8M, 2.7-5.5V, 55ns 1024K x 8 Asyn SRAM
AS6C8008-55ZIN
SRAM 8M, 2.7-5.5V, 55ns 1024K x 8 Asyn SRAM AS6C8008-55ZIN
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AS6C8008-55ZIN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AS6C8008-55ZIN
Integrated Circuits (ICs) - Memory - Memory AS6C8008-55ZIN
IC SRAM 8MBIT PARALLEL 44TSOP II

IC SRAM 8MBIT PARALLEL 44TSOP II

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1147447-AS6C8008-55ZIN 1450-1039-ND 538154 774-AS6C8008-55ZIN AS6C8008-55ZIN AS6C8008-55ZIN AS6C8008-55ZIN AS6C8008-55ZIN AS6C8008-55ZIN
Product Name Memory - SRAM - AS6C8008-55ZIN Memory SRAM Memory IC and Storage Component Memory Memory Memory SRAM 8M, 2.7-5.5V, 55ns 1024K x 8 Asyn SRAM Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; SRAM Chip SRAM Chip SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM - Asynchronous; SRAM Chip SRAM; SRAM Chip SRAM Chip Volatile; SRAM Chip
Access Time 55 ns 55 ns 55 ns 55 ns 55 ns 55 ns
Cycle Time 55 ns 55 ns 55 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 2.7 V ~ 5.5 V 2.7V ~ 5.5V 5.5 v 2.7V ~ 5.5V 2.7V ~ 5.5V 2.7V ~ 5.5V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory IC and Storage Component - 774-NMC2148HJ-2 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Volatile; SRAM Chip
Access Time 45 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers
Memory - CY14MB256J2-SXI-ND - DigiKey
Infineon Technologies AG
Specs
Memory Category NVRAM; NVSRAM
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
SDRAM - 1882660P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Density 512000 kbits
View Details
Memory - 29705/BXA - Quarktwin Technology Ltd.
Rochester Electronics
View Details
3 suppliers