Integrated Device Technology 5.0V 128K x 8 Asynchronous Static RAM with Corner Power & Ground Pinout 71024S20TYG8

Description
The 71024 5V CMOS SRAM is organized as 128K x 8. All bidirectional inputs and outputs of the 71024 are TTL -compatible, and operation is from a single 5V supply. Fully static asynchronous circuitry is used; no clocks or refreshes are required for operation.
Request a Quote Datasheet
Description
The 71024 5V CMOS SRAM is organized as 128K x 8. All bidirectional inputs and outputs of the 71024 are TTL -compatible, and operation is from a single 5V supply. Fully static asynchronous circuitry is used; no clocks or refreshes are required for operation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.0V 128K x 8 Asynchronous Static RAM with Corner Power & Ground Pinout - 71024S20TYG8 - Integrated Device Technology
San Jose, CA, USA
5.0V 128K x 8 Asynchronous Static RAM with Corner Power & Ground Pinout
71024S20TYG8
5.0V 128K x 8 Asynchronous Static RAM with Corner Power & Ground Pinout 71024S20TYG8
The 71024 5V CMOS SRAM is organized as 128K x 8. All bidirectional inputs and outputs of the 71024 are TTL -compatible, and operation is from a single 5V supply. Fully static asynchronous circuitry is used; no clocks or refreshes are required for operation.

The 71024 5V CMOS SRAM is organized as 128K x 8. All bidirectional inputs and outputs of the 71024 are TTL -compatible, and operation is from a single 5V supply. Fully static asynchronous circuitry is used; no clocks or refreshes are required for operation.

Supplier's Site Datasheet
Memory - SRAM - 71024S20TYG8 - 776537-71024S20TYG8 - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - 71024S20TYG8
776537-71024S20TYG8
Memory - SRAM - 71024S20TYG8 776537-71024S20TYG8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 776537-71024S20TYG8 Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 32-BSOJ (0.300", 7.62mm Width) Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 4.5 V ~ 5.5 V Memory Type: Volatile Memory Size: 1Mb (128K x 8) Access Time: 20ns Family Name: 71024S Categories: Integrated Circuits (ICs) Memory Format: SRAM Write Cycle Time - Word, Page: 20ns Memory Interface: Parallel Manufacturer Package: 32-SOJ Alternative Parts (Cross-Reference): CY7C1009-20VCT; CY7C1009-20VC; CY7C1009-20VXCT; CY7C1009-20VXC; Introduction Date: May 01, 1997 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 776537-71024S20TYG8
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 32-BSOJ (0.300", 7.62mm Width)
Mounting: SMD
Technology: SRAM - Asynchronous
Operating Supply Voltage: 4.5 V ~ 5.5 V
Memory Type: Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 20ns
Family Name: 71024S
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Write Cycle Time - Word, Page: 20ns
Memory Interface: Parallel
Manufacturer Package: 32-SOJ
Alternative Parts (Cross-Reference): CY7C1009-20VCT; CY7C1009-20VC; CY7C1009-20VXCT; CY7C1009-20VXC;
Introduction Date: May 01, 1997
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SRAM - 2641294P - RS Components, Ltd.
Corby, Northants, United Kingdom
71024S 1Mb Asynchronous 128K x 8 SRAM

71024S 1Mb Asynchronous 128K x 8 SRAM

Supplier's Site
SRAM - 2641294 - RS Components, Ltd.
Corby, Northants, United Kingdom
71024S 1Mb Asynchronous 128K x 8 SRAM

71024S 1Mb Asynchronous 128K x 8 SRAM

Supplier's Site
SRAM - 2641293 - RS Components, Ltd.
Corby, Northants, United Kingdom
71024S 1Mb Asynchronous 128K x 8 SRAM

71024S 1Mb Asynchronous 128K x 8 SRAM

Supplier's Site

Technical Specifications

  Integrated Device Technology Win Source Electronics RS Components, Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 71024S20TYG8 776537-71024S20TYG8 2641294P
Product Name 5.0V 128K x 8 Asynchronous Static RAM with Corner Power & Ground Pinout Memory - SRAM - 71024S20TYG8 SRAM
Memory Category SRAM Chip Volatile; SRAM Chip SRAM Chip
Access Time 20 ns 20 ns 20 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 1024 kbits 8000 kbits
Number of Words 128 k 128 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 28294110 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
Flash Memory - 1882874P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
Memory - MYX4DDR3L128M16JTBG - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DDR3
Access Time 1.25 ns
Operating Temperature -40 to 95 C (-40 to 203 F)
View Details