Integrated Silicon Solution, Inc. Memory - SRAM - IS61WV25616BLL-10TLI IS61WV25616BLL-10TLI

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 017872-IS61WV25616BL L-10TLI Packaging: Reel - TR Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 4Mb (256K x 16) Access Time: 10ns Family Name: IS61WV25616BLL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TSOP II Supply Voltage - Operating: 2.4 V to 3.6 V Memory Format: SRAM Alternative Parts (Cross-Reference): CY7C1041G30-10ZSXI; CY7C1041GN30-10ZSXIT ; CY7C1041GN30-10ZSXI; Introduction Date: July 20, 2007 ECCN: EAR99 Country of Origin: Taiwan Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 017872-IS61WV25616BL L-10TLI Packaging: Reel - TR Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 4Mb (256K x 16) Access Time: 10ns Family Name: IS61WV25616BLL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TSOP II Supply Voltage - Operating: 2.4 V to 3.6 V Memory Format: SRAM Alternative Parts (Cross-Reference): CY7C1041G30-10ZSXI; CY7C1041GN30-10ZSXIT ; CY7C1041GN30-10ZSXI; Introduction Date: July 20, 2007 ECCN: EAR99 Country of Origin: Taiwan Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - IS61WV25616BLL-10TLI - 017872-IS61WV25616BLL-10TLI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IS61WV25616BLL-10TLI
017872-IS61WV25616BLL-10TLI
Memory - SRAM - IS61WV25616BLL-10TLI 017872-IS61WV25616BLL-10TLI
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 017872-IS61WV25616BL L-10TLI Packaging: Reel - TR Mounting: SMD (SMT) Technology: SRAM - Asynchronous Memory Type: Volatile Memory Size: 4Mb (256K x 16) Access Time: 10ns Family Name: IS61WV25616BLL Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TSOP II Supply Voltage - Operating: 2.4 V to 3.6 V Memory Format: SRAM Alternative Parts (Cross-Reference): CY7C1041G30-10ZSXI; CY7C1041GN30-10ZSXIT ; CY7C1041GN30-10ZSXI; Introduction Date: July 20, 2007 ECCN: EAR99 Country of Origin: Taiwan Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 017872-IS61WV25616BLL-10TLI
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 4Mb (256K x 16)
Access Time: 10ns
Family Name: IS61WV25616BLL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TSOP II
Supply Voltage - Operating: 2.4 V to 3.6 V
Memory Format: SRAM
Alternative Parts (Cross-Reference): CY7C1041G30-10ZSXI; CY7C1041GN30-10ZSXIT; CY7C1041GN30-10ZSXI;
Introduction Date: July 20, 2007
ECCN: EAR99
Country of Origin: Taiwan
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Memory - 706-1106-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 10ns 44-TSOP II

SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 10ns 44-TSOP II

Buy Now Datasheet
Memory IC and Storage Component - 774-IS61WV25616BLL-10TLI - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS61WV25616BLL-10TLI
Memory IC and Storage Component 774-IS61WV25616BLL-10TLI
IC SRAM 4MBIT PARALLEL 44TSOP II Product overview: IS61WV25616BLL-10TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61WV25616BLL-1 0TLI can be used for catalog matching and distributor lookup.

IC SRAM 4MBIT PARALLEL 44TSOP II Product overview: IS61WV25616BLL-10TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61WV25616BLL-10TLI can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Corby, Northants, United Kingdom
ISSI IS61WV25616BLL-10TLI SRAM

ISSI IS61WV25616BLL-10TLI SRAM

Supplier's Site
Memory IC - 87068110 - Radwell International
Willingboro, NJ, United States
Memory IC
87068110
Memory IC 87068110
STANDARD SRAM, 256KX16, 10NS, CMOS, LOW POWER, IND TEMP, TSOP2-44. FREE 2 YEAR RADWELL WARRANTY

STANDARD SRAM, 256KX16, 10NS, CMOS, LOW POWER, IND TEMP, TSOP2-44. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
IC SRAM 4MBIT PARALLEL 44TSOP II

IC SRAM 4MBIT PARALLEL 44TSOP II

Supplier's Site Datasheet
Memory >> SRAM IS61WV25616BLL-10TLI
2.4V~3.6V 4Mbit TSOPII-44 SRAM ROHS

2.4V~3.6V 4Mbit TSOPII-44 SRAM ROHS

Supplier's Site Datasheet
Memory - IS61WV25616BLL-10TLI - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 4Mbit Parallel 10 ns 44-TSOP II

SRAM - Asynchronous Memory IC 4Mbit Parallel 10 ns 44-TSOP II

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS61WV25616BLL-10TLI - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS61WV25616BLL-10TLI
Integrated Circuits (ICs) - Memory - Memory IS61WV25616BLL-10TLI
IC SRAM 4MBIT PARALLEL 44TSOP II

IC SRAM 4MBIT PARALLEL 44TSOP II

Supplier's Site
IC SRAM 4MBIT PARALLEL 44TSOP II

IC SRAM 4MBIT PARALLEL 44TSOP II

Supplier's Site Datasheet
Sram, 4Mbit, 10Ns, Tsop-Ii-44; Memory Size Integrated Silicon Solution (Issi) - 55M7805 - Newark, An Avnet Company
Chicago, IL, United States
Sram, 4Mbit, 10Ns, Tsop-Ii-44; Memory Size Integrated Silicon Solution (Issi)
55M7805
Sram, 4Mbit, 10Ns, Tsop-Ii-44; Memory Size Integrated Silicon Solution (Issi) 55M7805
SRAM, 4MBIT, 10NS, TSOP-II-44; Memory Size:4Mbit; SRAM Memory Configuration:256K x 16bit; Supply Voltage Range:2.4V to 3.6V; Memory Case Style:TSOP-II; No. of Pins:44Pins; Access Time:10ns; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

SRAM, 4MBIT, 10NS, TSOP-II-44; Memory Size:4Mbit; SRAM Memory Configuration:256K x 16bit; Supply Voltage Range:2.4V to 3.6V; Memory Case Style:TSOP-II; No. of Pins:44Pins; Access Time:10ns; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Radwell International Lingto Electronic Limited LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 017872-IS61WV25616BLL-10TLI 706-1106-ND 774-IS61WV25616BLL-10TLI 648098 87068110 IS61WV25616BLL-10TLI IS61WV25616BLL-10TLI IS61WV25616BLL-10TLI IS61WV25616BLL-10TLI IS61WV25616BLL-10TLI 55M7805
Product Name Memory - SRAM - IS61WV25616BLL-10TLI Memory Memory IC and Storage Component SRAM Memory IC Memory Memory >> SRAM Memory Integrated Circuits (ICs) - Memory - Memory Memory Sram, 4Mbit, 10Ns, Tsop-Ii-44; Memory Size Integrated Silicon Solution (Issi)
Memory Category Volatile; SRAM Chip SRAM Chip SRAM Chip SRAM Chip SRAM Chip SRAM; SRAM Chip SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM - Asynchronous; SRAM Chip SRAM Chip
Access Time 10 ns 10 ns 10 ns 10 ns 10 ns 10 ns 10 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Package Type SOP; 44-TSOP II TSOP; "44-TSOP (0.400"", 10.16mm Width)" TSOP 44-TSOP (0.400\", 10.16mm Width) 44-TSOP (0.400", 10.16mm Width) TSOP-II
Supply Voltage 2.4 V ~ 3.6 V 2.4V ~ 3.6V -3.3V; 2.4 2.4V~3.6V 3.6V; 2.4V ~ 3.6V Surface Mount 2.4V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C2568C-20/XT - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 256 kbits
View Details
2 suppliers
Integrated Circuits (ICs) - Memory - Memory - JBP28L42MJ - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category PROM
Density 512 kbits
Supply Voltage 20-CDIP (0.300, 7.62mm)
View Details
2 suppliers
Memory IC and Storage Component - 774-CY14B101NA-ZS45XIT - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category NVRAM; NVSRAM; SRAM Chip
Access Time 45 ns
Operating Temperature -40 C (-40 F)
View Details
5 suppliers