Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 1164364-CY62167EV30L
Series: MoBL
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-TFSOP (0.724", 18.40mm Width)
Mounting: SMD
Technology: SRAM - Asynchronous
Operating Supply Voltage: 2.2 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 16Mb (2M x 8, 1M x 16)
Access Time: 45ns
Family Name: CY62167EV30LL
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Manufacturer Homepage: www.cypress.com
Write Cycle Time - Word, Page: 45ns
Memory Interface: Parallel
Manufacturer Package: 48-TSOP I
Alternative Parts (Cross-Reference): R1LV1616HSA-4LI#B0; R1LV1616HSA-4LI; R1LV1616RBG-7SR#B0;
Introduction Date: October 10, 2001
ECCN: 3A991.b.2.a
Country of Origin: Taiwan, Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
IC SRAM 16MBIT PARALLEL 48TSOP I
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1257516 | 1257516P | 1164364-CY62167EV30LL-45ZXA | CY62167EV30LL-45ZXA |
| Product Name | SRAM | SRAM | Memory - RAM - CY62167EV30LL-45ZXA | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | SRAM Chip | Volatile; SRAM Chip | Volatile; SRAM Chip |
| Access Time | 45 ns | 45 ns | 45 ns | |
| Bits per Word | 16 bits | 16 bits | ||
| Address Bus Width | 16 bits | 16 bits | ||
| Pins | 48 |