1Mbit Static RAM 128Kx8 5V 45ns SOIC32
1Mbit Static RAM 128Kx8 5V 45ns SOIC32
Cypress Semiconductor, CY62128ELL-45SXI
Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 013472-CY62128ELL-45
Packaging: Tube/Rail
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 1Mb (128K x 8)
Access Time: 45ns
Family Name: CY62128ELL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Memory Format: SRAM
Alternative Parts (Cross-Reference): CY62128ELL-45SXA; CY62128ELL-45SXAT; R1LP0108ESN-5SI#S1; R1LP0108ESP-5SI;
Introduction Date: October 10, 2001
ECCN: EAR99
Country of Origin: China, Malaysia, Philippines, Taiwan , Thailand, United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Industrial, Portable Devices
STANDARD SRAM, 128KX8, 45NS, CMO
STANDARD SRAM, 128KX8, 45NS, CMOS, IND TEMP, SOIC-32. FREE 2 YEAR RADWELL WARRANTY
STANDARD SRAM, 128KX8, 45NS, CMO
| RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ODG (Origin Data Global) | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1256971P | 1256971 | 1885317 | 013472-CY62128ELL-45SXI | CY62128ELL-45SXI | 26029740 | CY62128ELL-45SXI |
| Product Name | SRAM | SRAM | SRAM | Memory - SRAM - CY62128ELL-45SXI | Memory | Memory IC | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | SRAM Chip | SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM - Asynchronous; SRAM Chip | SRAM Chip | Volatile; SRAM Chip |
| Access Time | 45 ns | 45 ns | 45 ns | 45 ns | 45 ns | ||
| Density | 8000 kbits | 1000 kbits | 1000 kbits | ||||
| Number of Words | 128 k | 128 k | 128 k | ||||
| Bits per Word | 16 bits | 16 bits | 8 bits |