Alliance Memory, Inc. Memory AS7C34098A-12TIN

Description
SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 12ns 44-TSOP2
Request a Quote Datasheet
Description
SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 12ns 44-TSOP2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AS7C34098A-12TIN-ND - DigiKey
Thief River Falls, MN, United States
SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 12ns 44-TSOP2

SRAM - Asynchronous Memory IC 4Mb (256K x 16) Parallel 12ns 44-TSOP2

Buy Now Datasheet
Memory - AS7C34098A-12TIN - 1147569-AS7C34098A-12TIN - Win Source Electronics
Laguna Hills, CA, United States
Memory - AS7C34098A-12TIN
1147569-AS7C34098A-12TIN
Memory - AS7C34098A-12TIN 1147569-AS7C34098A-12TIN
Manufacturer: Alliance Memory, Inc. Win Source Part Number: 1147569-AS7C34098A-1 2TIN Manufacturer Homepage: www.alsc.com Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Alliance Memory, Inc.
Win Source Part Number: 1147569-AS7C34098A-12TIN
Manufacturer Homepage: www.alsc.com
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now
Memory IC and Storage Component - 774-AS7C34098A-12TIN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AS7C34098A-12TIN
Memory IC and Storage Component 774-AS7C34098A-12TIN
IC SRAM 4MBIT PARALLEL 44TSOP2 Product overview: AS7C34098A-12TIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS7C34098A-12TIN can be used for catalog matching and distributor lookup.

IC SRAM 4MBIT PARALLEL 44TSOP2 Product overview: AS7C34098A-12TIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS7C34098A-12TIN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
SRAM - 538198 - RS Components, Ltd.
Corby, Northants, United Kingdom
4M FAST SRAM 256KX16 3.3V 44PIN TSOP2

4M FAST SRAM 256KX16 3.3V 44PIN TSOP2

Supplier's Site
SRAM - 1700742 - RS Components, Ltd.
Corby, Northants, United Kingdom
4M FAST SRAM 256KX16 3.3V 44PIN TSOP2

4M FAST SRAM 256KX16 3.3V 44PIN TSOP2

Supplier's Site
IC SRAM 4MBIT PARALLEL 44TSOP2

IC SRAM 4MBIT PARALLEL 44TSOP2

Supplier's Site Datasheet
Memory - AS7C34098A-12TIN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SRAM - Asynchronous Memory IC 4Mbit Parallel 12 ns 44-TSOP2

SRAM - Asynchronous Memory IC 4Mbit Parallel 12 ns 44-TSOP2

Buy Now Datasheet
Sram, 4Mb, 3V, 12Ns, 256Kx16, Tsop44; Memory Size Alliance Memory - 94M6236 - Newark, An Avnet Company
Chicago, IL, United States
Sram, 4Mb, 3V, 12Ns, 256Kx16, Tsop44; Memory Size Alliance Memory
94M6236
Sram, 4Mb, 3V, 12Ns, 256Kx16, Tsop44; Memory Size Alliance Memory 94M6236
SRAM, 4MB, 3V, 12NS, 256KX16, TSOP44; Memory Size:4Mbit; SRAM Memory Configuration:256K x 16bit; Supply Voltage Range:3V to 3.6V; Memory Case Style:TSOP; No. of Pins:44Pins; Access Time:12ns; Operating Temperature Min:-40°C; RoHS Compliant: Yes

SRAM, 4MB, 3V, 12NS, 256KX16, TSOP44; Memory Size:4Mbit; SRAM Memory Configuration:256K x 16bit; Supply Voltage Range:3V to 3.6V; Memory Case Style:TSOP; No. of Pins:44Pins; Access Time:12ns; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Memory - Memory - AS7C34098A-12TIN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AS7C34098A-12TIN
Integrated Circuits (ICs) - Memory - Memory AS7C34098A-12TIN
IC SRAM 4MBIT PARALLEL 44TSOP2

IC SRAM 4MBIT PARALLEL 44TSOP2

Supplier's Site
4M,SRAM,256K x 16,3.3V,44pin TSOP II - AS7C34098A-12TIN - Karl Kruse GmbH & Co. KG
Kaarst, Germany
4M,SRAM,256K x 16,3.3V,44pin TSOP II
AS7C34098A-12TIN
4M,SRAM,256K x 16,3.3V,44pin TSOP II AS7C34098A-12TIN
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
IC SRAM 4MBIT PARALLEL 44TSOP2

IC SRAM 4MBIT PARALLEL 44TSOP2

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AS7C34098A-12TIN-ND 1147569-AS7C34098A-12TIN 774-AS7C34098A-12TIN 538198 AS7C34098A-12TIN AS7C34098A-12TIN 94M6236 AS7C34098A-12TIN AS7C34098A-12TIN AS7C34098A-12TIN
Product Name Memory Memory - AS7C34098A-12TIN Memory IC and Storage Component SRAM Memory Memory Sram, 4Mb, 3V, 12Ns, 256Kx16, Tsop44; Memory Size Alliance Memory Integrated Circuits (ICs) - Memory - Memory 4M,SRAM,256K x 16,3.3V,44pin TSOP II Memory
Memory Category SRAM Chip Volatile; SRAM Chip SRAM Chip SRAM - Asynchronous; SRAM Chip SRAM; SRAM Chip SRAM Chip Volatile; SRAM Chip SRAM Chip SRAM; SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F)
Density 4000 kbits 4000 kbits 4000 kbits 4000 kbits 4000 kbits 4000 kbits
Package Type TSOP; "44-TSOP (0.400"", 10.16mm Width)" TSOP; Tray 44-TSOP (0.400", 10.16mm Width) 44-TSOP (0.400\", 10.16mm Width) TSOP TSOP; 44pin TSOP II
Supply Voltage 3V ~ 3.6V 3.6V; 3V ~ 3.6V 3.6 v 3V ~ 3.6V 3.6V; 3V ~ 3.6V Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS28F128J3A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 115 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Memory - Memory - 100142DC - Shenzhen Shengyu Electronics Technology Limited
Specs
Memory Category Volatile
Density 0 kbits
Supply Voltage Through Hole
View Details
Flash Memory - 1882554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details