Integrated Device Technology 5.0V 64K x 16 Asynchronous Static RAM 71016S15PHGI

Description
The 71016 5V CMOS SRAM is organized as 64K x 16. All bidirectional inputs and outputs of the 71016 are TTL -compatible and operation is from a single 5V supply. Fully static asynchronous circuitry is used, requiring no clocks or refresh for operation.
Request a Quote Datasheet
Description
The 71016 5V CMOS SRAM is organized as 64K x 16. All bidirectional inputs and outputs of the 71016 are TTL -compatible and operation is from a single 5V supply. Fully static asynchronous circuitry is used, requiring no clocks or refresh for operation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.0V 64K x 16 Asynchronous Static RAM - 71016S15PHGI - Integrated Device Technology
San Jose, CA, USA
5.0V 64K x 16 Asynchronous Static RAM
71016S15PHGI
5.0V 64K x 16 Asynchronous Static RAM 71016S15PHGI
The 71016 5V CMOS SRAM is organized as 64K x 16. All bidirectional inputs and outputs of the 71016 are TTL -compatible and operation is from a single 5V supply. Fully static asynchronous circuitry is used, requiring no clocks or refresh for operation.

The 71016 5V CMOS SRAM is organized as 64K x 16. All bidirectional inputs and outputs of the 71016 are TTL -compatible and operation is from a single 5V supply. Fully static asynchronous circuitry is used, requiring no clocks or refresh for operation.

Supplier's Site Datasheet
SRAM - 2177881P - RS Components, Ltd.
Corby, Northants, United Kingdom
Static RAM

Static RAM

Supplier's Site
SRAM - 2177880 - RS Components, Ltd.
Corby, Northants, United Kingdom
Static RAM

Static RAM

Supplier's Site
SRAM - 2177881 - RS Components, Ltd.
Corby, Northants, United Kingdom
Static RAM

Static RAM

Supplier's Site

Technical Specifications

  Integrated Device Technology RS Components, Ltd. RS Components, Ltd.
Product Category Memory Chips Memory Chips Memory Chips
Product Number 71016S15PHGI 2177881P 2177880
Product Name 5.0V 64K x 16 Asynchronous Static RAM SRAM SRAM
Memory Category SRAM Chip SRAM Chip SRAM Chip
Access Time 15 ns 12 ns 12 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 1024 kbits 8000 kbits
Number of Words 64 k 64 k 64 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67C4033-15NL - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
SDRAM - 2420767 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Operating Temperature -40 C (-40 F)
View Details