IC SRAM 8MBIT PARALLEL 48MINIBGA Product overview: IS62WV51216BLL-55BLI
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 017885-IS62WV51216BL
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 8Mb (512K x 16)
Access Time: 55ns
Family Name: IS62WV51216BLL
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-miniBGA (7.2x8.7)
Supply Voltage - Operating: 2.5 V to 3.6 V
Memory Format: SRAM
Alternative Parts (Cross-Reference): CY62157CV30LL-55BAIT
Introduction Date: September 11, 2002
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
ISSI,IS62WV51216BLL-
SRAM - Asynchronous Memory IC 8Mb (512K x 16) Parallel 55ns 48-miniBGA (7.2x8.7)
IC SRAM 8MBIT PARALLEL 48MINIBGA
SRAM - Asynchronous Memory IC 8Mbit Parallel 55 ns 48-miniBGA (7.2x8.7)
IC SRAM 8MBIT PARALLEL 48MINIBGA
IC SRAM 8MBIT PARALLEL 48MINIBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS62WV51216BLL-55BLI | 017885-IS62WV51216BLL-55BLI | 1702191 | 706-1113-ND | IS62WV51216BLL-55BLI | IS62WV51216BLL-55BLI | IS62WV51216BLL-55BLI | IS62WV51216BLL-55BLI |
| Product Name | Memory IC and Storage Component | Memory - SRAM - IS62WV51216BLL-55BLI | SRAM | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM Chip | SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM - Asynchronous; SRAM Chip |
| Access Time | 55 ns | 55 ns | 55 ns | 55 ns | 55 ns | 55 ns | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Density | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | ||
| Number of Words | 512 k | 512 k |