Winchester Interconnect RF Coaxial Board Mount Connector 362A-099-00401H

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Board Mount Connector - 362A-099-00401H - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
362A-099-00401H
RF Coaxial Board Mount Connector 362A-099-00401H
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Connectors; RF/Coaxial; SMT - 362A-099-00401H - CDM Inc.
Turnersville, NJ, United States
Connectors; RF/Coaxial; SMT
362A-099-00401H
Connectors; RF/Coaxial; SMT 362A-099-00401H
SMT PCB RCPT

SMT PCB RCPT

Buy Now

Technical Specifications

  Richardson RFPD CDM Inc.
Product Category Coaxial Connectors RF and Microwave Connectors
Product Number 362A-099-00401H 362A-099-00401H
Product Name RF Coaxial Board Mount Connector Connectors; RF/Coaxial; SMT
Unlock Full Specs
to access all available technical data

Similar Products

SMA Female Το SMA Female RF Adapter - ET-SFS-SFS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NC2-MG-047-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
Coaxial Adapters - 7123090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type N
Gender Male / Plug; Female / Jack
Geometry Right Angle; Right angle
View Details
Coax/RF Connectors - Coax/RF Series - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Connector Type BNC; MMCX; SSMA; UHF
Gender Male / Plug; Female / Jack
Geometry Straight
View Details