The Amphenol RF Coaxial Connector, part number 88X0180, is a 4.1/9.5 coaxial jack designed for a nominal impedance of 50 ohms. It operates effectively within a frequency range of DC to 3.0 GHz, with a maximum VSWR of 1.15 and an insertion loss of 0.050 dB at 3.0 GHz. The connector exhibits a PIM rating of -160 dBc at 2x43dBm and has an insulation resistance of a minimum of 5000 MΩ. In terms of mechanical performance, the connector has a minimum retention force of 4 N and is rated for at least 500 mating cycles. It can withstand a tensile force of 150 N and a torsion of 0.30 N-m. The materials used include a spring copper alloy for the inner conductor with a silver plating, and a brass outer conductor with copper-tin-zinc plating. The connector is designed to operate in a temperature range from -40°C to +85°C and meets various environmental standards, including IP67 for waterproofing. It is also RoHS compliant. This connector is suitable for use with RG-402 type cables and is intended for applications requiring reliable RF performance.
4.1/9.5 Connector Jack, Female Socket 50Ohm Free Hanging (In-Line) Solder
4.1/9.5 Straight Solder Jack for .141 Semi-Rigid 50 Ohm
RF Connectors / Coaxial Connectors 4.1/9.5 FEMALE for RG402 CABLE
RF COAXIAL, 4.1/9.5 COAX, JACK, 50 OHM; Connector Type:4.1 / 9.5 Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG402; Contact Material:Copper Alloy; Frequency Max:3GHz RoHS Compliant: Yes
| DigiKey | Richardson RFPD | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | ACX2506-ND | 332106 | 332106 | 88X0180 |
| Product Name | Coaxial Connector (RF) Assemblies | RF Coaxial Cable Mount Connector | RF Connectors / Coaxial Connectors | Rf Coaxial, 4.1/9.5 Coax, Jack, 50 Ohm; Connector Type Amphenol Rf |
| Mounting | Free Hanging (In-Line) |