TE Connectivity Rectangular Connector Housings 282088-1

Description
"4 Rectangular Connectors - Housings Plug Black 0.236"" (6.00mm)"
Request a Quote Datasheet
Description
"4 Rectangular Connectors - Housings Plug Black 0.236"" (6.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - A123394-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A123394-ND
Rectangular Connector Housings A123394-ND
"4 Rectangular Connectors - Housings Plug Black 0.236"" (6.00mm)"

"4 Rectangular Connectors - Housings Plug Black 0.236"" (6.00mm)"

Buy Now Datasheet
Rectangular Connectors - 282088-1 - 849221-282088-1 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 282088-1
849221-282088-1
Rectangular Connectors - 282088-1 849221-282088-1
Manufacturer: TE Connectivity Win Source Part Number: 849221-282088-1 Series: Superseal Features: Rectangular Connectors - Housings Package: Bulk Family Name: 282088 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.8000 Other Part Number: 2266-282088-1, 282088-1-ND, -282088-1-LSI, A123394, -282088-1-SI, -282088-1-CSI

Manufacturer: TE Connectivity
Win Source Part Number: 849221-282088-1
Series: Superseal
Features: Rectangular Connectors - Housings
Package: Bulk
Family Name: 282088
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.8000
Other Part Number: 2266-282088-1, 282088-1-ND, -282088-1-LSI, A123394, -282088-1-SI, -282088-1-CSI

Buy Now Datasheet
Swedesboro, NJ, United States
SEALED CONNECTOR

SEALED CONNECTOR

Buy Now
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Singapore, Singapore
Electronic Connector
340-282088-1
Electronic Connector 340-282088-1
4-Pos Signal Rectangular Connector, Wire-to-Wire, Crimp, IP67 Product overview: 282088-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-282088-1 can be used for catalog matching and distributor lookup.

4-Pos Signal Rectangular Connector, Wire-to-Wire, Crimp, IP67 Product overview: 282088-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-282088-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector - 282088-1 - Richardson RFPD
Downers Grove, IL, United States
Rectangular Connector
282088-1
Rectangular Connector 282088-1
Superseal 1.5 Series

Superseal 1.5 Series

Supplier's Site Datasheet
Connectors - 282088-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors
282088-1
Connectors 282088-1
AMP SUPERSEAL 1.5 SERIES 4P PL

AMP SUPERSEAL 1.5 SERIES 4P PL

Buy Now
TE Connectivity AMP Superseal 1.5 mm 4-Position Plug Housing, 282088-1 - 38290 - Waytek, Inc.
Chanhassen, MN, United States
TE Connectivity AMP Superseal 1.5 mm 4-Position Plug Housing, 282088-1
38290
TE Connectivity AMP Superseal 1.5 mm 4-Position Plug Housing, 282088-1 38290
TE Connectivity AMP Superseal 1.5mm 4 Position Plug Housing, 282088-1 Category: AMP Superseal Manufacturer: TE Connectivity Housing material: Polyamide 6.6 glass-filled 24VDC; 14A Exceeds the increasing requirements for reliability in waterproof applications and is qualified for sensor applications Compact system minimizes packaging requirements Temperature Rating: -40°F (-40°C) to 257°F (125°C) Sealing reliability proven under harsh conditions Suitable for automotive, truck, bus, or off-road vehicles IP67 rating
  • TE Connectivity AMP Superseal 1.5mm 4 Position Plug Housing, 282088-1
  • Category: AMP Superseal
  • Manufacturer: TE Connectivity
  • Housing material: Polyamide 6.6 glass-filled
  • 24VDC; 14A
  • Exceeds the increasing requirements for reliability in waterproof applications and is qualified for sensor applications
  • Compact system minimizes packaging requirements
  • Temperature Rating: -40°F (-40°C) to 257°F (125°C)
  • Sealing reliability proven under harsh conditions
  • Suitable for automotive, truck, bus, or off-road vehicles
  • IP67 rating
Supplier's Site Datasheet
Futian, Shenzhen, China
Connectors >> Rectangular Connectors Housings
282088-1
Connectors >> Rectangular Connectors Housings 282088-1
6mm 1x4P 4 1 带锁扣 P=6mm Rectangular Connectors Housings ROHS

6mm 1x4P 4 1 带锁扣 P=6mm Rectangular Connectors Housings ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Richardson RFPD Heilind Electronics, Inc. Waytek, Inc. LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A123394-ND 849221-282088-1 282088-1 340-282088-1 282088-1 282088-1 38290 282088-1
Product Name Rectangular Connector Housings Rectangular Connectors - 282088-1 Electronic Connector Rectangular Connector Connectors TE Connectivity AMP Superseal 1.5 mm 4-Position Plug Housing, 282088-1 Connectors >> Rectangular Connectors Housings
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty Automotive Connector Rectangular Connectors, Heavy Duty
Mounting Free Hanging (In-Line) Free-Hanging
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products