TE Connectivity Connectors Miscellaneous 3-640252-1

Description
045 POST CONT 0126PTPBR
Request a Quote Datasheet
Description
045 POST CONT 0126PTPBR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors Miscellaneous - 3-640252-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
3-640252-1
Connectors Miscellaneous 3-640252-1
045 POST CONT 0126PTPBR

045 POST CONT 0126PTPBR

Buy Now
Contacts - 3-640252-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
3-640252-1
Contacts 3-640252-1
045 POST CONT 0126PTPBR

045 POST CONT 0126PTPBR

Buy Now
Rectangular Connector Contacts - A31395CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A31395CT-ND
Rectangular Connector Contacts A31395CT-ND
Socket Contact Tin 18-24 AWG Crimp Power

Socket Contact Tin 18-24 AWG Crimp Power

Buy Now Datasheet
Rectangular Connector Contacts - A31395TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A31395TR-ND
Rectangular Connector Contacts A31395TR-ND
Socket Contact Tin 18-24 AWG Crimp Power

Socket Contact Tin 18-24 AWG Crimp Power

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
332-3-640252-1
Electronic Connector 332-3-640252-1
Contact SKT Crimp ST Cable Mount 18-24AWG Reel Product overview: 3-640252-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-3-640252-1 can be used for catalog matching and distributor lookup.

Contact SKT Crimp ST Cable Mount 18-24AWG Reel Product overview: 3-640252-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-3-640252-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Miscellaneous Connector - 3-640252-1 - Richardson RFPD
Downers Grove, IL, United States
Miscellaneous Connector
3-640252-1
Miscellaneous Connector 3-640252-1
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Contact, Receptacle, 24-18Awg, Crimp; Product Range Amp - Te Connectivity - 35M4434 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 24-18Awg, Crimp; Product Range Amp - Te Connectivity
35M4434
Contact, Receptacle, 24-18Awg, Crimp; Product Range Amp - Te Connectivity 35M4434
CONTACT, RECEPTACLE, 24-18AWG, CRIMP; Product Range:SL-156 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:SL-156 Series Housing Connectors RoHS Compliant: Yes

CONTACT, RECEPTACLE, 24-18AWG, CRIMP; Product Range:SL-156 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:SL-156 Series Housing Connectors RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Rcpt, 24-18Awg, Crimp; Product Range Amp - Te Connectivity - 44X6833 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Rcpt, 24-18Awg, Crimp; Product Range Amp - Te Connectivity
44X6833
Contact, Rcpt, 24-18Awg, Crimp; Product Range Amp - Te Connectivity 44X6833
CONTACT, RCPT, 24-18AWG, CRIMP; Product Range:SL-156 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:SL-156 Series Housing Connectors RoHS Compliant: Yes

CONTACT, RCPT, 24-18AWG, CRIMP; Product Range:SL-156 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:SL-156 Series Housing Connectors RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Crimp, Socket, 24-18Awg, Reel; Product Range Amp - Te Connectivity - 35X2727 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Crimp, Socket, 24-18Awg, Reel; Product Range Amp - Te Connectivity
35X2727
Contact, Crimp, Socket, 24-18Awg, Reel; Product Range Amp - Te Connectivity 35X2727
CONTACT, CRIMP, SOCKET, 24-18AWG, REEL; Product Range:SL-156 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:SL-156 Series Housing Connectors; RoHS Compliant: Yes

CONTACT, CRIMP, SOCKET, 24-18AWG, REEL; Product Range:SL-156 Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:18AWG; Contact Plating:Tin Plated Contacts; For Use With:SL-156 Series Housing Connectors; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. DigiKey ERSAELECTRONICS PTE. LTD. Richardson RFPD Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3-640252-1 3-640252-1 A31395CT-ND 332-3-640252-1 3-640252-1 35M4434
Product Name Connectors Miscellaneous Contacts Rectangular Connector Contacts Electronic Connector Miscellaneous Connector Contact, Receptacle, 24-18Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-FL2G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Power Connectors - SK9-095 - Powell Electronics, Inc.
Anderson Power Products
View Details
3 suppliers