TE Connectivity RF Connectors 332225

Description
Body Features Body Material : Brass Body Plating Material : Silver Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 2 Number of Positions : 2 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Silver RF Connector Center Contact Plating Thickness (MICIN) : 7620 RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Detent : With RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Dielectric Material : PTFE Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 108, RG 108A Connector & Contact Terminates To : Wire & Cable Connector Seal Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : Twin BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Silver Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 2 Number of Positions : 2 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Silver RF Connector Center Contact Plating Thickness (MICIN) : 7620 RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Detent : With RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Dielectric Material : PTFE Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 108, RG 108A Connector & Contact Terminates To : Wire & Cable Connector Seal Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : Twin BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 332225 - TE Connectivity
Berwyn, PA, United States
RF Connectors
332225
RF Connectors 332225
Body Features Body Material : Brass Body Plating Material : Silver Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 2 Number of Positions : 2 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Silver RF Connector Center Contact Plating Thickness (MICIN) : 7620 RF Connector Center Contact Underplating Material : Nickel Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Detent : With RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 4 Other Dielectric Material : PTFE Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 108, RG 108A Connector & Contact Terminates To : Wire & Cable Connector Seal Type : Gasket Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : Twin BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Silver
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 2
  • Number of Positions : 2

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Silver
  • RF Connector Center Contact Plating Thickness (MICIN) : 7620
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Detent : With
  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 4

Other


  • Dielectric Material : PTFE

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Compatible With RF Cable Type : RG 108, RG 108A
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Seal Type : Gasket
  • Connector System : Cable-to-Cable
  • RF Connector Style : Plug
  • RF Interface : Twin BNC
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
RF Coaxial Cable Mount Connector - 332225 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
332225
RF Coaxial Cable Mount Connector 332225
Twin BNC RF Connectors

Twin BNC RF Connectors

Supplier's Site Datasheet
Coaxial Connector (RF) Assemblies - A24705-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A24705-ND
Coaxial Connector (RF) Assemblies A24705-ND
BNC, Twinaxial Connector Plug, Female Socket and Male Pin Non-Constant Free Hanging (In-Line) Crimp

BNC, Twinaxial Connector Plug, Female Socket and Male Pin Non-Constant Free Hanging (In-Line) Crimp

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 332225 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
332225
RF Connectors / Coaxial Connectors 332225
RF Connectors / Coaxial Connectors PLUG SILVER

RF Connectors / Coaxial Connectors PLUG SILVER

Buy Now Datasheet

Technical Specifications

  TE Connectivity Richardson RFPD DigiKey VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 332225 332225 A24705-ND 332225
Product Name RF Connectors RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors
Gender Male / Plug Male / Plug Male / Plug
Mounting Cable Mount (Free-Hanging) Free Hanging (In-Line)
Frequency 4.000 GHz
Geometry Straight Straight
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1059857-1 - TE Connectivity
Specs
Gender Male / Plug
Termination Solder
Mounting Panel Mount
View Details
2 suppliers
Between Series Adapters - 1057367-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
2 suppliers
RF Connectors - 1060412-1 - TE Connectivity
Specs
Gender Male / Plug
Frequency 0.000 to 4.000 GHz
View Details
2 suppliers