Winchester Interconnect RF Coaxial Board Mount Connector 361A-099-00402H

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Board Mount Connector - 361A-099-00402H - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
361A-099-00402H
RF Coaxial Board Mount Connector 361A-099-00402H
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Connectors; RF/Coaxial; SMT - 361A-099-00402H - CDM Inc.
Turnersville, NJ, United States
Connectors; RF/Coaxial; SMT
361A-099-00402H
Connectors; RF/Coaxial; SMT 361A-099-00402H
SMT PCB RCPT Limited Detent

SMT PCB RCPT Limited Detent

Buy Now

Technical Specifications

  Richardson RFPD CDM Inc.
Product Category Coaxial Connectors RF and Microwave Connectors
Product Number 361A-099-00402H 361A-099-00402H
Product Name RF Coaxial Board Mount Connector Connectors; RF/Coaxial; SMT
Unlock Full Specs
to access all available technical data

Similar Products

M39029 Connectors, Size 8 Pin 50 ohm - 190738 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 325 volts
View Details
Cable Connectors - NCS-MRCB-RG178-1 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 3.000 GHz
View Details
Coaxial Adapters - 3034961 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
Geometry Tee
View Details