Radiall RF Coaxial Panel Mount Connector 3003-1551-002

Description
SLB Float Mount Straight Male Bulkhead Jack
Request a Quote Datasheet
Description
SLB Float Mount Straight Male Bulkhead Jack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Panel Mount Connector - 3003-1551-002 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Panel Mount Connector
3003-1551-002
RF Coaxial Panel Mount Connector 3003-1551-002
SLB Float Mount Straight Male Bulkhead Jack

SLB Float Mount Straight Male Bulkhead Jack

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 3003-1551-002 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
3003-1551-002
RF Connectors / Coaxial Connectors 3003-1551-002
RF Connectors / Coaxial Connectors SLB M STR BHD CL 2/50S

RF Connectors / Coaxial Connectors SLB M STR BHD CL 2/50S

Buy Now Datasheet

Technical Specifications

  Richardson RFPD VAST STOCK CO., LIMITED
Product Category Coaxial Connectors RF and Microwave Connectors
Product Number 3003-1551-002 3003-1551-002
Product Name RF Coaxial Panel Mount Connector RF Connectors / Coaxial Connectors
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Inline Jack - 190523A - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
View Details
Cable Connectors - NCK-MG-086-3 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Coax/RF Connectors - Coax/RF Series - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Connector Type BNC; MMCX; SSMA; UHF
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
BNC (F) B/H Connector for RG174 Cable - ET-BFS-BH-1 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight
View Details