Amphenol Corporation RF Coaxial Cable Mount Connector 332113

Description
4.1/9.5 Right Angle Plug for 1/2-inch Helical Cable 50 Ohm
Request a Quote Datasheet
Description
4.1/9.5 Right Angle Plug for 1/2-inch Helical Cable 50 Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 332113 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
332113
RF Coaxial Cable Mount Connector 332113
4.1/9.5 Right Angle Plug for 1/2-inch Helical Cable 50 Ohm

4.1/9.5 Right Angle Plug for 1/2-inch Helical Cable 50 Ohm

Supplier's Site
Rf Coaxial, 4.1/9.5 Coax, Plug, 50 Ohm; Connector Type Amphenol Rf - 88X0185 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, 4.1/9.5 Coax, Plug, 50 Ohm; Connector Type Amphenol Rf
88X0185
Rf Coaxial, 4.1/9.5 Coax, Plug, 50 Ohm; Connector Type Amphenol Rf 88X0185
RF COAXIAL, 4.1/9.5 COAX, PLUG, 50 OHM; Connector Type:4.1 / 9.5 Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:1/2" Helical; Contact Material:Bronze Alloy RoHS Compliant: Yes

RF COAXIAL, 4.1/9.5 COAX, PLUG, 50 OHM; Connector Type:4.1 / 9.5 Coaxial; Connector Body Style:Right Angle Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:1/2" Helical; Contact Material:Bronze Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 332113 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
332113
RF Connectors / Coaxial Connectors 332113
RF Connectors / Coaxial Connectors 4.1/9.5 MALE R/A 1/2in SUPER FLEX CBL

RF Connectors / Coaxial Connectors 4.1/9.5 MALE R/A 1/2in SUPER FLEX CBL

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 332113 88X0185 332113
Product Name RF Coaxial Cable Mount Connector Rf Coaxial, 4.1/9.5 Coax, Plug, 50 Ohm; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1937997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC; Type N
Gender Male / Plug; Female / Jack
Geometry Tee
View Details
RF Connectors - 1052511-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
5 suppliers
75 OHM Connectors, D-SUB Size 8 Pin 50 ohm - 110235 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 1000 volts
View Details
BNC (M) Clamp Connector for RG58 Cable - ET-BMS-CT-2 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Male / Plug
Geometry Straight
View Details