4.1/9.5 Straight Solder Plug for .141 Semi-Rigid 50 Ohm
RF COAXIAL, 4.1/9.5 COAX, PLUG, 50 OHM; Connector Type:4.1 / 9.5 Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:RG402; Contact Material:Brass; Frequency Max:3GHz RoHS Compliant: Yes
RF Connectors / Coaxial Connectors 4.1/9.5 MALE for RG402 CABLE
| Richardson RFPD | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Coaxial Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 332102 | 88X0178 | 332102 |
| Product Name | RF Coaxial Cable Mount Connector | Rf Coaxial, 4.1/9.5 Coax, Plug, 50 Ohm; Connector Type Amphenol Rf | RF Connectors / Coaxial Connectors |
| Gender | Male / Plug | Male / Plug | Male / Plug |