TE Connectivity RF Connectors 330830

Description
Body Features Body Material : Copper Body Plating Material : Silver Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual RF Connector Center Contact Material : Bronze RF Connector Center Contact Plating Material : Silver RF Connector Center Contact Underplating Material : Nickel Dimensions Panel Thickness (Recommended) : 2.54 MM  [.1 INCH ] RF Connector Mated Outer Diameter (Approximate) : 10.28 MM  [.405 INCH ] Mechanical Attachment Connector Mounting Type : Bulkhead Detent : Without RF Connector Coupling Mechanism : Snap-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : .3 Other Dielectric Material : Polypropylene Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 213, RG 8, RG 8A Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : UHF Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Copper Body Plating Material : Silver Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual RF Connector Center Contact Material : Bronze RF Connector Center Contact Plating Material : Silver RF Connector Center Contact Underplating Material : Nickel Dimensions Panel Thickness (Recommended) : 2.54 MM  [.1 INCH ] RF Connector Mated Outer Diameter (Approximate) : 10.28 MM  [.405 INCH ] Mechanical Attachment Connector Mounting Type : Bulkhead Detent : Without RF Connector Coupling Mechanism : Snap-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : .3 Other Dielectric Material : Polypropylene Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 213, RG 8, RG 8A Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : UHF Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 330830 - TE Connectivity
Berwyn, PA, United States
RF Connectors
330830
RF Connectors 330830
Body Features Body Material : Copper Body Plating Material : Silver Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Dual RF Connector Center Contact Material : Bronze RF Connector Center Contact Plating Material : Silver RF Connector Center Contact Underplating Material : Nickel Dimensions Panel Thickness (Recommended) : 2.54 MM  [.1 INCH ] RF Connector Mated Outer Diameter (Approximate) : 10.28 MM  [.405 INCH ] Mechanical Attachment Connector Mounting Type : Bulkhead Detent : Without RF Connector Coupling Mechanism : Snap-On RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : .3 Other Dielectric Material : Polypropylene Packaging Features Packaging Method : Carton Product Type Features Compatible With RF Cable Type : RG 213, RG 8, RG 8A Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : UHF Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]

Body Features


  • Body Material : Copper
  • Body Plating Material : Silver
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Crimp Type : Dual
  • RF Connector Center Contact Material : Bronze
  • RF Connector Center Contact Plating Material : Silver
  • RF Connector Center Contact Underplating Material : Nickel

Dimensions


  • Panel Thickness (Recommended) : 2.54 MM  [.1 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 10.28 MM  [.405 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Bulkhead
  • Detent : Without
  • RF Connector Coupling Mechanism : Snap-On
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : .3

Other


  • Dielectric Material : Polypropylene

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Compatible With RF Cable Type : RG 213, RG 8, RG 8A
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable
  • RF Connector Style : Plug
  • RF Interface : UHF
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Buy Now
RF Coaxial Cable Mount Connector - 330830 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
330830
RF Coaxial Cable Mount Connector 330830
UHF/Miniature UHF, RF Connectors

UHF/Miniature UHF, RF Connectors

Supplier's Site
Coaxial Connector (RF) Assemblies - A130896-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
A130896-ND
Coaxial Connector (RF) Assemblies A130896-ND
UHF Connector Plug, Male Pin Non-Constant Free Hanging (In-Line) Crimp

UHF Connector Plug, Male Pin Non-Constant Free Hanging (In-Line) Crimp

Buy Now Datasheet
330830 Rohs Compliant Amp - Te Connectivity - 38AH4219 - Newark, An Avnet Company
Chicago, IL, United States
330830 Rohs Compliant Amp - Te Connectivity
38AH4219
330830 Rohs Compliant Amp - Te Connectivity 38AH4219
330830 ROHS COMPLIANT: YES

330830 ROHS COMPLIANT: YES

Supplier's Site
Rf Coax Conn, Plug, Cable; Connector Type Amp - Te Connectivity - 29C7931 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Conn, Plug, Cable; Connector Type Amp - Te Connectivity
29C7931
Rf Coax Conn, Plug, Cable; Connector Type Amp - Te Connectivity 29C7931
RF COAX CONN, PLUG, CABLE; Connector Type:UHF Coaxial; Connector Body Style:Straight Bulkhead Plug; Coaxial Termination:Crimp; Impedance:-; Coaxial Cable Types:RG8, RG8A, RG213; Contact Material:Bronze; Frequency Max:- RoHS Compliant: No

RF COAX CONN, PLUG, CABLE; Connector Type:UHF Coaxial; Connector Body Style:Straight Bulkhead Plug; Coaxial Termination:Crimp; Impedance:-; Coaxial Cable Types:RG8, RG8A, RG213; Contact Material:Bronze; Frequency Max:- RoHS Compliant: No

Supplier's Site
RF Connectors / Coaxial Connectors - 330830 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
330830
RF Connectors / Coaxial Connectors 330830
RF Connectors / Coaxial Connectors UHF PLUG ASSEMBLY RF SPECIAL MIN CONNS

RF Connectors / Coaxial Connectors UHF PLUG ASSEMBLY RF SPECIAL MIN CONNS

Buy Now Datasheet

Technical Specifications

  TE Connectivity Richardson RFPD DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Coaxial Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 330830 330830 A130896-ND 38AH4219 29C7931 330830
Product Name RF Connectors RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies 330830 Rohs Compliant Amp - Te Connectivity Rf Coax Conn, Plug, Cable; Connector Type Amp - Te Connectivity RF Connectors / Coaxial Connectors
Gender Male / Plug Male / Plug Male / Plug Male / Plug
Mounting Bulkhead Free Hanging (In-Line)
Frequency 0.300 GHz
Geometry Straight Straight; Straight Bulkhead Plug Straight
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1052066-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.400 GHz
View Details
4 suppliers
RF Connectors - 1045651-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 38.000 GHz
View Details
RF Connectors - 1051081-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
2 suppliers
RF Connectors - 1060875-2 - TE Connectivity
Specs
Gender Male / Plug
View Details
5 suppliers