Winchester Interconnect RF Coaxial Board Mount Connector 361A-099-00403H

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Board Mount Connector - 361A-099-00403H - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Board Mount Connector
361A-099-00403H
RF Coaxial Board Mount Connector 361A-099-00403H
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Connectors; RF/Coaxial; SMT - 361A-099-00403H - CDM Inc.
Turnersville, NJ, United States
Connectors; RF/Coaxial; SMT
361A-099-00403H
Connectors; RF/Coaxial; SMT 361A-099-00403H
SMT PCB RCPT

SMT PCB RCPT

Buy Now

Technical Specifications

  Richardson RFPD CDM Inc.
Product Category Coaxial Connectors RF and Microwave Connectors
Product Number 361A-099-00403H 361A-099-00403H
Product Name RF Coaxial Board Mount Connector Connectors; RF/Coaxial; SMT
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 7122933 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
Geometry Right Angle; Right angle
View Details
TNC (M) R/A Connector for RG58 Cable - ET-TMRA-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type TNC
Geometry Right Angle
View Details
75 OHM F Connector, F Straight Plug - 110677 - PIC Wire & Cable
Specs
Connector Type Type F
Gender Male / Plug
Geometry Straight
View Details
RF Connectors - 1-1337586-0 - TE Connectivity
Specs
Gender Female / Jack
Mounting Board Mount
Frequency 6.000 GHz
View Details
4 suppliers