Amphenol Corporation RF Coaxial Cable Mount Connector 332120

Description
4.1/9.5 Straight Plug for 1/2-inch Annular Cable 50 Ohm
Request a Quote Datasheet
Description
4.1/9.5 Straight Plug for 1/2-inch Annular Cable 50 Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 332120 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
332120
RF Coaxial Cable Mount Connector 332120
4.1/9.5 Straight Plug for 1/2-inch Annular Cable 50 Ohm

4.1/9.5 Straight Plug for 1/2-inch Annular Cable 50 Ohm

Supplier's Site
Coaxial Connector (RF) Assemblies - ACX2514-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
ACX2514-ND
Coaxial Connector (RF) Assemblies ACX2514-ND
4.1/9.5 Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Push On

4.1/9.5 Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Push On

Buy Now Datasheet
RF Connectors / Coaxial Connectors - 332120 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
332120
RF Connectors / Coaxial Connectors 332120
RF Connectors / Coaxial Connectors 4.1/9.5 MALE - 1/2in FEEDER CABLE

RF Connectors / Coaxial Connectors 4.1/9.5 MALE - 1/2in FEEDER CABLE

Buy Now Datasheet
Rf Coaxial, 4.1/9.5 Coax, Plug, 50 Ohm; Connector Type Amphenol Rf - 88X0189 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, 4.1/9.5 Coax, Plug, 50 Ohm; Connector Type Amphenol Rf
88X0189
Rf Coaxial, 4.1/9.5 Coax, Plug, 50 Ohm; Connector Type Amphenol Rf 88X0189
RF COAXIAL, 4.1/9.5 COAX, PLUG, 50 OHM; Connector Type:4.1 / 9.5 Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:1/2" Helical; Contact Material:Copper Alloy RoHS Compliant: Yes

RF COAXIAL, 4.1/9.5 COAX, PLUG, 50 OHM; Connector Type:4.1 / 9.5 Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:1/2" Helical; Contact Material:Copper Alloy RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 332120 ACX2514-ND 332120 88X0189
Product Name RF Coaxial Cable Mount Connector Coaxial Connector (RF) Assemblies RF Connectors / Coaxial Connectors Rf Coaxial, 4.1/9.5 Coax, Plug, 50 Ohm; Connector Type Amphenol Rf
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data