TE Connectivity D-Subminiature Connector 3-1734285-3

Description
Stacked Connectors
Request a Quote Datasheet
Description
Stacked Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Subminiature Connector - 3-1734285-3 - Richardson RFPD
Downers Grove, IL, United States
D-Subminiature Connector
3-1734285-3
D-Subminiature Connector 3-1734285-3
Stacked Connectors

Stacked Connectors

Supplier's Site Datasheet
D Sub Connector, Stacked, 74 Position, Female; Product Range Amp - Te Connectivity - 16M2892 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Stacked, 74 Position, Female; Product Range Amp - Te Connectivity
16M2892
D Sub Connector, Stacked, 74 Position, Female; Product Range Amp - Te Connectivity 16M2892
D SUB CONNECTOR, STACKED, 74 POSITION, FEMALE; Product Range:AMPLIMITE HD-20 Series; Upper D Sub Shell Size:DC; Upper D Sub Gender:Receptacle; No. of Contacts Upper D Sub:74Contacts; Lower D Sub Shell Size:DC; Body Material:Metal RoHS Compliant: Yes

D SUB CONNECTOR, STACKED, 74 POSITION, FEMALE; Product Range:AMPLIMITE HD-20 Series; Upper D Sub Shell Size:DC; Upper D Sub Gender:Receptacle; No. of Contacts Upper D Sub:74Contacts; Lower D Sub Shell Size:DC; Body Material:Metal RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 3-1734285-3 16M2892
Product Name D-Subminiature Connector D Sub Connector, Stacked, 74 Position, Female; Product Range Amp - Te Connectivity
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, Air-Side, Delrin, Female Pins - A2711-3-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
RJ45 For 4 Pair Cables Shielded CAT 6a, Plug w/Protective Boot - 111172 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
View Details
Intercompact Series: Compact Signal & Ethernet PCB Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector
View Details
D-subminiature - 86303923ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details