The SLB series comprises subminiature slide-on RF connectors with a frequency range of DC to 4 GHz and a 50 Ω impedance. Connectors are designed for flexible and semi-rigid cable attachment with gold-plated brass and beryllium copper contacts and Teflon TFE insulators. Electrical specifications include a maximum insertion loss of 0.30 dB for straight connectors at 1.5 GHz, a VSWR of 1.25 + (0.04 × F[GHz]) for RG-316 cable, and a dielectric withstanding voltage of 1000 VRMS at sea level with RG-316 cable. Mechanical durability is rated for 500 mating cycles, with an engagement force of 6 pounds maximum. Operating temperature ranges from -65°C to +165°C, and corrosion resistance complies with MIL-STD-202 Method 101, Condition B. The connectors are incompatible with SMB and SMC interfaces but are shown for comparison.
SLB Straight Male Cable Jack
| Richardson RFPD | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 3001-1571-002 |
| Product Name | RF Coaxial Cable Mount Connector |
| Gender | Male / Plug |