TE Connectivity Electronic Connector 2-66740-1

Description
Pin & Socket Connectors SKT CONTACT 16,14-12 Product overview: 2-66740-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-2-66740-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Pin & Socket Connectors SKT CONTACT 16,14-12 Product overview: 2-66740-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-2-66740-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
2027-2-66740-1
Electronic Connector 2027-2-66740-1
Pin & Socket Connectors SKT CONTACT 16,14-12 Product overview: 2-66740-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-2-66740-1 can be used for catalog matching and distributor lookup.

Pin & Socket Connectors SKT CONTACT 16,14-12 Product overview: 2-66740-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-2-66740-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Contacts - 2-66740-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
2-66740-1
Contacts 2-66740-1
TYPE XII FEMALE CONT (LP)

TYPE XII FEMALE CONT (LP)

Buy Now
Swedesboro, NJ, United States
Contacts
2-66740-1
Contacts 2-66740-1
TYPE XII CONT STRIP

TYPE XII CONT STRIP

Buy Now
Swedesboro, NJ, United States
Contacts
2-66740-1
Contacts 2-66740-1
Contacts

Contacts

Buy Now
Connectors Miscellaneous - 2-66740-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Miscellaneous
2-66740-1
Connectors Miscellaneous 2-66740-1
TYPE XII FEMALE CONT (LP)

TYPE XII FEMALE CONT (LP)

Buy Now
Multi Purpose - A32010-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
A32010-ND
Multi Purpose A32010-ND
Socket Contact Tin Crimp 12-16 AWG Power, Stamped

Socket Contact Tin Crimp 12-16 AWG Power, Stamped

Buy Now Datasheet
Header - 2-66740-1 - Richardson RFPD
Downers Grove, IL, United States
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Multi Purpose - 2-66740-1 - ODG (Origin Data Global)
Shenzhen, China
Multi Purpose
2-66740-1
Multi Purpose 2-66740-1
CONN SOCKET 12-16AWG TIN CRIMP

CONN SOCKET 12-16AWG TIN CRIMP

Supplier's Site Datasheet
Contact, Socket, 16-12Awg, Crimp; Product Range Amp - Te Connectivity - 52K3480 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 16-12Awg, Crimp; Product Range Amp - Te Connectivity
52K3480
Contact, Socket, 16-12Awg, Crimp; Product Range Amp - Te Connectivity 52K3480
CONTACT, SOCKET, 16-12AWG, CRIMP; Product Range:Type XII Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Contact Plating:Tin Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: Yes

CONTACT, SOCKET, 16-12AWG, CRIMP; Product Range:Type XII Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Contact Plating:Tin Plated Contacts; For Use With:G Series, M Series, CPC Connectors RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Multimate, Type Xii Series, Socket, 16 Awg, 12 Awg, Crimp, Copper Rohs Compliant Amp - Te Connectivity - 95M1923 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Multimate, Type Xii Series, Socket, 16 Awg, 12 Awg, Crimp, Copper Rohs Compliant Amp - Te Connectivity
95M1923
Contact, Multimate, Type Xii Series, Socket, 16 Awg, 12 Awg, Crimp, Copper Rohs Compliant Amp - Te Connectivity 95M1923
Contact, Multimate, Type XII Series, Socket, 16 AWG, 12 AWG, Crimp, Copper RoHS Compliant: Yes

Contact, Multimate, Type XII Series, Socket, 16 AWG, 12 AWG, Crimp, Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Heilind Electronics, Inc. DigiKey Richardson RFPD ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2027-2-66740-1 2-66740-1 2-66740-1 A32010-ND 2-66740-1 2-66740-1 52K3480 95M1923
Product Name Electronic Connector Contacts Connectors Miscellaneous Multi Purpose Header Multi Purpose Contact, Socket, 16-12Awg, Crimp; Product Range Amp - Te Connectivity Contact, Multimate, Type Xii Series, Socket, 16 Awg, 12 Awg, Crimp, Copper Rohs Compliant Amp - Te Connectivity
Current Rating 15.0 amps
Unlock Full Specs
to access all available technical data

Similar Products