The SLB series includes straight bulkhead-mounted jack receptacles for flexible and semi-rigid cables with slide-on mating, rated for DC to 4 GHz operation. These connectors feature a 50 Ω impedance, gold-plated center contacts, and Teflon TFE insulators. They meet MIL-PRF-39012 standards for materials and environmental performance, with a temperature range of -65°C to +165°C and a dielectric withstanding voltage of up to 1000 VRMS @ sea level (RG-316 cable). Contact resistance is specified at 8 milliohms maximum after environmental testing. The connector supports 500 mating cycles and complies with MIL-STD-202 corrosion requirements. It is designed for blind-mate and float-mount applications.
SLB Float Mount Straight Male Bulkhead Jack Receptacles
| Richardson RFPD | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 3004-7511-700 |
| Product Name | RF Coaxial Panel Mount Connector |
| Gender | Male / Plug |