Amphenol Corporation RF Coaxial Cable Mount Connector 332114

Description
4.1/9.5 Straight Plug for 3/8-inch Helical Cable 50 Ohm
Request a Quote
Description
4.1/9.5 Straight Plug for 3/8-inch Helical Cable 50 Ohm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Amphenol RF coaxial connector, part number 88X0186, is designed for 50 Ohm applications and features a 4.1/9.5 male interface. It operates effectively within a frequency range of DC to 3.0 GHz, with a maximum VSWR of 1.150 and an insertion loss of 0.050 dB at 3.0 GHz. The connector exhibits a high level of performance with a PIM rating of -160 dBc maximum at 2x43 dBm. Constructed with a spring bronze alloy inner conductor and a brass outer conductor, the connector is plated with silver and copper-tin-zinc, respectively. It includes a silicone rubber gasket and a PTFE insulator, ensuring durability and reliability. The connector is rated for a temperature range of -40°C to +85°C and meets IP67 waterproofing standards, making it suitable for various environmental conditions. Mechanical specifications include a nut torque of 10-12 N¬?m and a tensile force of 300 N for cable-connector connections. The product is also RoHS compliant, aligning with modern environmental standards. This connector is ideal for engineers seeking a robust and high-performance solution for RF applications.

Datasheet Summary
Powered by GS/AI

The Amphenol RF coaxial connector, part number 88X0186, is designed for 50 Ohm applications and features a 4.1/9.5 male interface. It operates effectively within a frequency range of DC to 3.0 GHz, with a maximum VSWR of 1.150 and an insertion loss of 0.050 dB at 3.0 GHz. The connector exhibits a high level of performance with a PIM rating of -160 dBc maximum at 2x43 dBm. Constructed with a spring bronze alloy inner conductor and a brass outer conductor, the connector is plated with silver and copper-tin-zinc, respectively. It includes a silicone rubber gasket and a PTFE insulator, ensuring durability and reliability. The connector is rated for a temperature range of -40°C to +85°C and meets IP67 waterproofing standards, making it suitable for various environmental conditions. Mechanical specifications include a nut torque of 10-12 N¬?m and a tensile force of 300 N for cable-connector connections. The product is also RoHS compliant, aligning with modern environmental standards. This connector is ideal for engineers seeking a robust and high-performance solution for RF applications.

Suppliers

Company
Product
Description
Supplier Links
RF Coaxial Cable Mount Connector - 332114 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
332114
RF Coaxial Cable Mount Connector 332114
4.1/9.5 Straight Plug for 3/8-inch Helical Cable 50 Ohm

4.1/9.5 Straight Plug for 3/8-inch Helical Cable 50 Ohm

Supplier's Site
Rf Coaxial, 4.1/9.5 Coax, Plug, 50 Ohm; Connector Type Amphenol Rf - 88X0186 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coaxial, 4.1/9.5 Coax, Plug, 50 Ohm; Connector Type Amphenol Rf
88X0186
Rf Coaxial, 4.1/9.5 Coax, Plug, 50 Ohm; Connector Type Amphenol Rf 88X0186
RF COAXIAL, 4.1/9.5 COAX, PLUG, 50 OHM; Connector Type:4.1 / 9.5 Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:3/8" Helical; Contact Material:Bronze Alloy RoHS Compliant: Yes

RF COAXIAL, 4.1/9.5 COAX, PLUG, 50 OHM; Connector Type:4.1 / 9.5 Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:3/8" Helical; Contact Material:Bronze Alloy RoHS Compliant: Yes

Supplier's Site Datasheet
RF Connectors / Coaxial Connectors - 332114 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
332114
RF Connectors / Coaxial Connectors 332114
RF Connectors / Coaxial Connectors 4.1/9.5 MALE - 3/8in SUPER FLEXIBLE CABLE

RF Connectors / Coaxial Connectors 4.1/9.5 MALE - 3/8in SUPER FLEXIBLE CABLE

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Coaxial Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number 332114 88X0186 332114
Product Name RF Coaxial Cable Mount Connector Rf Coaxial, 4.1/9.5 Coax, Plug, 50 Ohm; Connector Type Amphenol Rf RF Connectors / Coaxial Connectors
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data