The SLB series consists of subminiature RF coaxial connectors with a frequency range of DC to 4 GHz and a 50 Ω impedance. The straight male cable jack variant features slide-on mating, gold-plated brass male contacts, and beryllium copper female contacts with Teflon TFE insulation. It supports 250 VRMS voltage rating with RG-178 cable and 335 VRMS with RG-316 cable, and has an insertion loss of 0.30 dB maximum at 1.5 GHz. The connector requires a maximum engagement force of 6 pounds and is rated for 500 mating cycles. Environmental specifications include a temperature range of -65°C to +165°C and corrosion resistance per MIL-STD-202 Method 101, Condition B.
SLB Straight Male Cable Jack
| Richardson RFPD | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 3001-1541-010 |
| Product Name | RF Coaxial Cable Mount Connector |
| Gender | Male / Plug |