Winchester Interconnect Miscellaneous Connector 303944V

Description
Vertical Mount (Type 2); W/Flange. Vertical PCB Closed Back.
Request a Quote
Description
Vertical Mount (Type 2); W/Flange. Vertical PCB Closed Back.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Miscellaneous Connector - 303944V - Richardson RFPD
Downers Grove, IL, United States
Miscellaneous Connector
303944V
Miscellaneous Connector 303944V
Vertical Mount (Type 2); W/Flange. Vertical PCB Closed Back.

Vertical Mount (Type 2); W/Flange. Vertical PCB Closed Back.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category Electrical Connectors
Product Number 303944V
Product Name Miscellaneous Connector
Unlock Full Specs
to access all available technical data

Similar Products

UHF Female to Double Banana Plug, Adapter - 9226 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
27/55 Position Hermetic Bulkhead Connector - 24055 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
N (M) St. Connector for RG214 Cable - ET-NMS-48 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details