Manufacturer: TE Connectivity
Win Source Part Number: 856600-5822021-4
Series: Micro-Edge
Features: 72 Position Socket
Package: Tube
Family Name: 5822021
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 315
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: -5822021-4-SI, -5822021-4-LSI, 5822021-4-ND, A114049
72 Position SIMM RAM Socket Through Hole
MEMORY SOCKET, SIMM, 72POS, CAM-IN; Memory / Card Type:SIMM; Insert & Eject Mechanism:Cam-In Locking; No. of Contacts:72Contacts;
5822021-4 - 72 ME .050 VERT M/L PB-FREE ROHS COMPLIANT: YES
CONN SKT SIMM 72POS PCB
| Win Source Electronics | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 856600-5822021-4 | A114049-ND | 5822021-4 | 93K4575 | 5822021-4 |
| Product Name | Memory Connectors - Inline Module Sockets - 5822021-4 | Inline Module Sockets | Card Edge Connectors | Memory Socket, Simm, 72Pos, Cam-In; Memory / Card Type Amp - Te Connectivity | Inline Module Sockets |
| Mounting | Through Hole | Through Hole |