NorComp D-Sub Connector Assemblies 581-M15-113L462

Description
15 Position D-Type, Micro-D Plug, Male Pins Connector
Request a Quote Datasheet
Description
15 Position D-Type, Micro-D Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 37-581-M15-113L462-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
37-581-M15-113L462-ND
D-Sub Connector Assemblies 37-581-M15-113L462-ND
15 Position D-Type, Micro-D Plug, Male Pins Connector

15 Position D-Type, Micro-D Plug, Male Pins Connector

Buy Now Datasheet
Micro-D Sub Conn, R/a Plug, 15Pos/solder; D Sub Connector Type Norcomp - 31AJ9742 - Newark, An Avnet Company
Chicago, IL, United States
Micro-D Sub Conn, R/a Plug, 15Pos/solder; D Sub Connector Type Norcomp
31AJ9742
Micro-D Sub Conn, R/a Plug, 15Pos/solder; D Sub Connector Type Norcomp 31AJ9742
MICRO-D SUB CONN, R/A PLUG, 15POS/SOLDER; D Sub Connector Type:Micro D; Gender:Plug; Product Range:581 M Series; No. of Contacts:15Contacts; D Sub Shell Size:-; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

MICRO-D SUB CONN, R/A PLUG, 15POS/SOLDER; D Sub Connector Type:Micro D; Gender:Plug; Product Range:581 M Series; No. of Contacts:15Contacts; D Sub Shell Size:-; Contact Termination Type:Solder; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 37-581-M15-113L462-ND 31AJ9742
Product Name D-Sub Connector Assemblies Micro-D Sub Conn, R/a Plug, 15Pos/solder; D Sub Connector Type Norcomp
Category D-Sub Connector
Connector Type Plug, Male Pins D-Sub Connector
Mounting Panel Mount, Through Hole, Right Angle
Voltage Rating 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade ® - 51915-157LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 8 #
View Details
3 suppliers
D-Shaped Connectors - 1218442-5 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Board to Board Connectors - Female Headers - Rego Electronics Inc.
Specs
Category Board to Board Connector
Connector Type Header Connector
Gender Female / Jack
View Details
PCB Connectors - NCK-FL2G-D - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details