Norcomp 580-M25-113L002 D-Sub Connector
25 Position D-Type, Micro-D Plug, Male Pins Connector
MICRO-D SUB CONN, PLUG, 25POS, SOLDER; D Sub Connector Type:Micro D; Gender:Plug; Product Range:580 M Series; No. of Contacts:25Contacts;
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 2530203 | 37-580-M25-113L002-ND | 31AJ9732 |
| Product Name | D Sub Connectors | D-Sub Connector Assemblies | Micro-D Sub Conn, Plug, 25Pos, Solder; D Sub Connector Type Norcomp |
| Connector Type | D-Sub Connector | Plug, Male Pins | D-Sub Connector |
| Gender | Male / Plug | Male / Plug | |
| Geometry | Straight | ||
| Category | D-Sub Connector | ||
| Mounting | Panel Mount, Through Hole |