TE Connectivity Standard Edge Connectors 583354-2

Description
Configuration Features Connector Contact Load Condition : Fully Loaded Number of Dual Positions : 12 Number of Positions : 12 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] Contact Retention Within Housing : Without Contact Type : Socket PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte Dimensions Card Slot Depth : 3.18 MM  [.125 INCH ] Connector Height : 13.84 MM  [.545 INCH ] Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Color : Black Housing Material : Glass Filled Nylon /Glass Filled polyester Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Ears Panel Mount Feature : Without Panel Mount Feature Type : Mounting Ears Operation/Applicatio n Circuit Application : Signal Other Comment : A 1.57 [.063] thick dummy pc board should be inserted into connectors during soldering to a motherboard. Packaging Features Packaging Method : Tray Packaging Quantity : 144 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Method to Wire & Cable : Solder Eyelet Termination Post & Tail Length : 4.7 MM  [.187 INCH ]
Request a Quote Datasheet
Description
Configuration Features Connector Contact Load Condition : Fully Loaded Number of Dual Positions : 12 Number of Positions : 12 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] Contact Retention Within Housing : Without Contact Type : Socket PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte Dimensions Card Slot Depth : 3.18 MM  [.125 INCH ] Connector Height : 13.84 MM  [.545 INCH ] Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Color : Black Housing Material : Glass Filled Nylon /Glass Filled polyester Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Ears Panel Mount Feature : Without Panel Mount Feature Type : Mounting Ears Operation/Applicatio n Circuit Application : Signal Other Comment : A 1.57 [.063] thick dummy pc board should be inserted into connectors during soldering to a motherboard. Packaging Features Packaging Method : Tray Packaging Quantity : 144 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Method to Wire & Cable : Solder Eyelet Termination Post & Tail Length : 4.7 MM  [.187 INCH ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Edge Connectors - 583354-2 - TE Connectivity
Berwyn, PA, United States
Standard Edge Connectors
583354-2
Standard Edge Connectors 583354-2
Configuration Features Connector Contact Load Condition : Fully Loaded Number of Dual Positions : 12 Number of Positions : 12 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] Contact Retention Within Housing : Without Contact Type : Socket PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte Dimensions Card Slot Depth : 3.18 MM  [.125 INCH ] Connector Height : 13.84 MM  [.545 INCH ] Housing Features Centerline (Pitch) : 3.96 MM  [.156 INCH ] Housing Color : Black Housing Material : Glass Filled Nylon /Glass Filled polyester Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Ears Panel Mount Feature : Without Panel Mount Feature Type : Mounting Ears Operation/Applicatio n Circuit Application : Signal Other Comment : A 1.57 [.063] thick dummy pc board should be inserted into connectors during soldering to a motherboard. Packaging Features Packaging Method : Tray Packaging Quantity : 144 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Method to Wire & Cable : Solder Eyelet Termination Post & Tail Length : 4.7 MM  [.187 INCH ]

Configuration Features


  • Connector Contact Load Condition : Fully Loaded
  • Number of Dual Positions : 12
  • Number of Positions : 12
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ]
  • Contact Retention Within Housing : Without
  • Contact Type : Socket
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte

Dimensions


  • Card Slot Depth : 3.18 MM  [.125 INCH ]
  • Connector Height : 13.84 MM  [.545 INCH ]

Housing Features


  • Centerline (Pitch) : 3.96 MM  [.156 INCH ]
  • Housing Color : Black
  • Housing Material : Glass Filled Nylon /Glass Filled polyester

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : Without
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Ears
  • Panel Mount Feature : Without
  • Panel Mount Feature Type : Mounting Ears

Operation/Application


  • Circuit Application : Signal

Other


  • Comment : A 1.57 [.063] thick dummy pc board should be inserted into connectors during soldering to a motherboard.

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 144

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Method to Wire & Cable : Solder Eyelet
  • Termination Post & Tail Length : 4.7 MM  [.187 INCH ]
Buy Now
Edgeboard Connectors - A115534-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
A115534-ND
Edgeboard Connectors A115534-ND
"24 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"

"24 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Black"

Buy Now Datasheet
Mod Fork Assy 12P Solder Au Rohs Compliant Amp - Te Connectivity - 18H6929 - Newark, An Avnet Company
Chicago, IL, United States
Mod Fork Assy 12P Solder Au Rohs Compliant Amp - Te Connectivity
18H6929
Mod Fork Assy 12P Solder Au Rohs Compliant Amp - Te Connectivity 18H6929
MOD FORK ASSY 12P SOLDER AU ROHS COMPLIANT: NO

MOD FORK ASSY 12P SOLDER AU ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 583354-2 A115534-ND 18H6929
Product Name Standard Edge Connectors Edgeboard Connectors Mod Fork Assy 12P Solder Au Rohs Compliant Amp - Te Connectivity
Connector Type Board to Board Connector
Termination Solder Eyelet
Mounting Board Mount Through Hole
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data